location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XD1C82055 speakerphone PC USB Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XD1C82055
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1C82055 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713461009 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2025 15:31:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XD1C82055 speakerphone PC USB Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Auto Black
  • - Number of microphones: 1 Omnidirectional Noise-canceling
  • - Wired USB Type-C 0.79 m
More>>>
Features
Device type *
PC
Auto *
Yes
Product colour
Black
Noise reduction
Yes
Echo cancellation
Yes
Automatic gain control
Yes
Cable length
0.79 m
LED indicators
Yes
Audio beamforming
Yes
Windows operating systems supported
Windows 10
Loudspeakers
Sensitivity
85 dB
Output power
3 W
Frequency range
140 - 20000 Hz
Impedance
4 Ω
Microphone
Microphone frequency
100 - 10000 Hz
Number of microphones
1
Microphone direction type
Omnidirectional
Noise-canceling
Yes
Microphone sensitivity
64 dB
Ports & interfaces
Interface
USB Type-C
Connectivity technology *
Wired
Bluetooth
No
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
90 mm
Depth
90 mm
Height
49 mm
Weight
265 g
Packaging data
Package width
125 mm
Package depth
89 mm
Package height
129 mm
Package weight
447 g
Packaging content
Quantity
1
Cables included
USB Type-C
Interface adapters included
USB Type-C female - USB Type-A male
Logistics data
Harmonized System (HS) code
85182900
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
España 2 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)