location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XF605
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5076C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292184822
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 02:57:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 13.4 MP CMOS 25.4 / 1 mm (1 / 1") Black
  • - Optical zoom: 15x Digital zoom: 30x
  • - Memory card
  • - LCD Built-in display 8.89 cm (3.5")
  • - 4K Ultra HD 3840 x 2160 pixels 120 fps
  • - Built-in microphone Built-in speaker(s)
  • - HDMI DC-in jack XLR in
  • - Wi-Fi Ethernet LAN
  • - 2.5 h
More>>>
Image sensor
Total megapixels *
13.4 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 1 mm (1 / 1")
Lens system
Focal length (35mm film equivalent)
25.5 - 382.5 mm
Optical zoom *
15x
Filter size
58 mm
Digital zoom *
30x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Maximum aperture number
2.8
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
2
Focusing
Focus adjustment
Auto/Manual
Exposure
ISO sensitivity
200, 12800, Auto
Gain adjustment range
-6 - 21 dB
White balance
White balance
Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Shutter
Camera shutter speed
1/2000 s
Display
Display diagonal *
8.89 cm (3.5")
Built-in display *
Yes
Display
LCD
Viewfinder
Viewfinder type *
Optical
Viewfinder technology
OLED
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
1.5 lx
Image processor
DIGIC DV 7
Simultaneous recording
Yes
Built-in ND filter
Yes
3D *
No
Design
Product colour *
Black
Video
HD type *
4K Ultra HD
Video
Maximum video resolution *
3840 x 2160 pixels
Video resolutions
1280 x 720, 1920 x 1080, 3840 x 2160
Video formats supported
H.265, MP4, MPEG4, MXF
Analog signal format system
NTSC, PAL
Pre-record
Yes
Maximum frame rate
120 fps
Still image
Maximum image resolution *
3840 x 2160 pixels
Image formats supported
JPEG
Audio
PCM digital audio
16-bit/48 kHz
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HD-SDI output
Yes
DC-in jack
Yes
XLR in
Yes
Headphone outputs *
1
HDMI *
Yes
Ethernet LAN (RJ-45) ports
1
Headphone connectivity
3.5 mm
Network
Bluetooth *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Near Field Communication (NFC) *
No
Ethernet LAN
Yes
Battery
Battery life (max) *
2.5 h
Technical details
Number of diaphragm blades
9
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
168 mm
Depth
173 mm
Height
333 mm
Weight *
2.01 kg
Brand Image Product code Product Stock Price from
Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black
(show image)
4507C003 C70 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF XF405 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XF XF405 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
2212C002 XF405 0.00
(excl. VAT)
0 (incl. VAT)
Canon XA XA55 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XA XA55 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
3668C003 XA55 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF XF705 Handheld/Shoulder camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XF XF705 Handheld/Shoulder camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
3041C003 XF705 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF XF705 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XF XF705 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
3041C008 XF705 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF XF400 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black Canon XF XF400 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black
(show image)
2213C008 XF400 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF XF405 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black Canon XF XF405 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black
(show image)
2212C010 XF405 0.00
(excl. VAT)
0 (incl. VAT)