location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-2090IIN dot matrix printer 550 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-2090IIN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF40511
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2024 17:16:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-2090IIN dot matrix printer 550 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 550 cps Black, White
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Ethernet, Serial, USB 2.0
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 25000 h
  • - 49 W
More>>>
Printing
Maximum printing width (columns) *
136
Colour *
No
Maximum print speed *
550 cps
Maximum print speed (LQ)
121 cps
Character pitch
10 cpi
Built-in barcodes
Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E
Paper handling
Continuous paper thickness range
0.12 - 0.46 mm
Label thickness range
0.16 - 0.19 mm
Multi-part paper thickness range
0.12 - 0.46 mm
Single sheet thickness range
0.065 - 0.14 mm
Features
Product colour *
Black, White
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Page description languages *
Epson ESC/P2, PPDS
Ports & interfaces
Standard interfaces *
Ethernet, Serial, USB 2.0
Endurance
Print head *
24-pin
Print direction
Bidirectional
Endurance
Print head life
400 million characters
Mean time between failures (MTBF)
25000 h
Power
Power consumption (typical)
49 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Server operating systems supported
Windows Server 2003 x64, Windows Server 2016
Weight & dimensions
Width
612 mm
Depth
375 mm
Height
177 mm
Weight
9.4 kg
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Pallet gross length
120 cm