location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Classic Mobile 3.5" HD 160GB USB-2 external hard drive 7200 RPM 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Mobile 3.5" HD 160GB USB-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22706
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Classic Mobile 3.5" HD 160GB USB-2 external hard drive 7200 RPM 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 7200 RPM
  • - USB 2.0
  • - Black
More>>>
Hard drive
HDD capacity *
160 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive average seek time
9 ms
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
117 mm
Depth
203 mm
Weight & dimensions
Height
33 mm
Weight *
650 g
Logistics data
Products per pallet
240 pc(s)
Other features
Average latency
9 ms
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
No
Mean time between failures (MTBF)
50000 h
Minimum storage drive space
20 MB
Minimum RAM
32 MB
Package dimensions (WxDxH)
210 x 305 x 101 mm
Read seek time
9 ms
Track to track seek time
0.8 ms
Write seek time
10.5 ms
Dimensions (WxDxH)
117 x 203 x 33 mm
Brand Image Product code Product Stock Price from
Freecom Classic SL Hard Drive 320 GB external hard drive 3.5" USB 2.0 Freecom Classic SL Hard Drive 320 GB external hard drive 3.5" USB 2.0
(show image)
24938 Classic SL Hard Drive 320 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic SL Hard Drive 500 GB external hard drive 7200 RPM USB 2.0 Black Freecom Classic SL Hard Drive 500 GB external hard drive 7200 RPM USB 2.0 Black
(show image)
25913 Classic SL Hard Drive 500 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic SL Hard Drive 80 GB external hard drive 3.5" USB 2.0 Black Freecom Classic SL Hard Drive 80 GB external hard drive 3.5" USB 2.0 Black
(show image)
24934 Classic SL Hard Drive 80 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic SL Hard Drive 250 GB external hard drive 3.5" USB 2.0 Black Freecom Classic SL Hard Drive 250 GB external hard drive 3.5" USB 2.0 Black
(show image)
24937 Classic SL Hard Drive 250 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic SL Hard Drive 400GB external hard drive 3.5" USB 2.0 Freecom Classic SL Hard Drive 400GB external hard drive 3.5" USB 2.0
(show image)
24939 Classic SL Hard Drive 400GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic SL Hard Drive 160 GB external hard drive 3.5" USB 2.0 Black Freecom Classic SL Hard Drive 160 GB external hard drive 3.5" USB 2.0 Black
(show image)
24936 Classic SL Hard Drive 160 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic HD 80GB USB 2.0 external hard drive Black Freecom Classic HD 80GB USB 2.0 external hard drive Black
(show image)
22704 Classic HD 80GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)