location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-X05 Standard throw projector 3300 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-X05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H839056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2021 10:20:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-X05 Standard throw projector 3300 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Standard throw projector White
  • - 3LCD 3300 ANSI lumens
  • - Lamp 6000 h
  • - XGA (1024x768) 4:3 15000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 2 W
  • - AC 282 W
More>>>
Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
1.8 - 2.17 m
Projector brightness *
3300 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
15000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Projector brightness (economic mode)
2050 ANSI lumens
Vertical scan range
100 - 120 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.4 cm (0.55")
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Service life of light source (economic mode)
10000 h
Lamp type
UHE
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Aperture range (F-F)
1.49 - 1.72
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Throw ratio
1.48 - 1.77:1
Video
Full HD *
No
3D *
No
Video processing
10 bit
Colour modes (2D)
Cinema, Dynamic
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity
1
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Smart TV *
No
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Noise level *
37 dB
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
282 W
Power consumption (standby) *
0.2 W
Power consumption (economy mode)
203 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
302 mm
Depth
237 mm
Height
77 mm
Weight *
2.5 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Logistics data
Quantity per pack
1 pc(s)