location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-780N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B227503
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2021 09:28:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A4 Scanning media types supported: Business Card, Plastic Card, Post Card(JPN)
  • - Maximum scan size: 215.9 x 6096 mm Sensor type: Dual CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 17 W
  • - Scanning noise level: 64 dB
More>>>
Scanning
Maximum scan size *
215.9 x 6096 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Input greyscale depth
10 bit
Output greyscale depth
8 bit
Output monochrome depth
8 bit
Film scanning
No
ADF scan speed (b/w, A4)
90 ppm
ADF scan speed (colour, A4)
45 ppm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, White
Display
LCD
Touchscreen
Yes
Colour display
Yes
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Light source
ReadyScan LED
Scan file formats
JPG, PDF, PNG, TIFF
Daily duty cycle (max) *
5000 pages
Scan to
E-mail, FTP, Software, Print, HTTP, Network folder
Scan drivers
TWAIN, WIA, ISIS
Password protection
Yes
Ultrasonic sensor
Yes
Scanning noise level
64 dB
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card, Post Card(JPN)
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Maximum scan area (ADF)
215.9 x 6096 mm
Minimum scan area (ADF)
50.8 x 50.8 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Network
Ethernet LAN
Yes
IPv6 support
Yes
Supported network protocols
TCP/IP, DHCP, DNS, SNMP, SLP
Power
Power supply type *
AC
Power consumption (typical)
17 W
Power consumption (standby)
1.3 W
Weight & dimensions
Width
296 mm
Depth
212 mm
Height
217 mm
Weight
3.7 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Warranty card
Yes
Cables included
AC
Quick start guide
Yes
Drivers included
Yes
Bundled software
Document Capture Pro 2.0, Document Capture Pro Server 2.0, Document Capture Pro Server 2.0 Authentication Edition, Epson Document Capture (Mac only), Epson Scan 2
System requirements
Compatible operating systems
Linux, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X, Mac OS X 10.6.8, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8, Windows 8 (32/64 Bit), Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Vista, Windows Vista, 64-Bit-Version, Windows XP Professional x64 Edition
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2008 R2, Windows Server 2012 x64, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Other features
Image formats supported
JPEG, TIFF, PNG
Downloadable software
Epson Document Capture Pro Server
Cabling technology
10/100/1000Base-T(X)