location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-1630 Power PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce DS-1630 Power PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B239504
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-1630 Power PDF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 1200 x 1200 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Plain paper
  • - Maximum scan size: 216 x 297 mm Sensor type: CIS
  • - USB port
More>>>
Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Input greyscale depth
10 bit
Output greyscale depth
8 bit
ADF scan speed (b/w, A4)
50 ppm
Design
Scanner type *
ADF scanner
Product colour *
White
Built-in display *
No
Performance
Sensor type *
CIS
Daily duty cycle (max) *
1500 pages
Paper handling
Scanning media types supported
Plain paper
Maximum ISO A-series paper size *
A4
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Weight & dimensions
Width
451 mm
Depth
315 mm
Height
120 mm
Weight
3.7 kg
Packaging data
Quantity per pack
1 pc(s)