location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-60000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce DS-60000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B204502
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-60000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Built-in display
  • - A3
  • - Maximum scan size: 297 x 2540 mm Sensor type: CCD
  • - USB port Ethernet LAN
  • - Power supply type: AC 79 W
More>>>
Scanning
Maximum scan size *
297 x 2540 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
40 ppm
ADF scan speed (colour, A4)
40 ppm
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Grey
Display
No
Built-in display *
Yes
Performance
Sensor type *
CCD
Daily duty cycle (max) *
5000 pages
Scan to
E-mail, FTP
Input capacity
Auto document feeder (ADF) input capacity
200 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Optional connectivity
Ethernet
Standard interfaces
USB 2.0
Network
Ethernet LAN
Yes
Power
Power supply type *
AC
Power consumption (typical)
79 W
Power consumption (standby)
1.5 W
Weight & dimensions
Width
640 mm
Depth
522 mm
Height
289 mm
Weight
26.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
550 mm
Package depth
880 mm
Package height
750 mm
Packaging data
Package weight
34.6 g
Packaging content
Bundled software
ABBYY FineReader Sprint 8.0 (MacOS), ABBYY FineReader Sprint 9.0 (Windows), Epson Document Capture Pro, Epson Document Capture Pro Server (on free download), Epson Scan, EpsonNet Config, Epson Event Manager (Mac Only)
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Mac compatibility
Yes
Compatible operating systems
Mac OS 10.4+, Presentation Server 4.5, Terminal Service, Windows 7, Windows 7 x64, Windows Server 2003 (32/64bit), Windows Server 2008 (32/64bit), Windows Server 2008 R2, Windows Vista, Windows Vista x64, Windows XP, Windows XP x64, Windows server 2003 R2, XenApp 5.0, XenApp 6.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Other features
Network ready
No
Standard media sizes
A3, A4, A5, A6, B4, B5, B6, Letter, Legal, Executive
Box contents
Main unit, Power cable, Setup guide, Software (CD), USB cable, Warranty document
Special features
One keypress, RGB colour dropout, Skip blank page, Punch holes removal, Advanced editing, Pre-defined scanning settings, Automatic area segmentation, Automatic de-skew, Automatic B/W colour original detection, RGB colour enhance, Dual Image Output (Windows only), Auto-rotation, Text enhancement, Edge enhancement, Advanced cropping feature for Auto size, Unsharp Mask (USM), Descreening, Book spine correction, Automatic Folder Creation, Barcode Recognition, Zonal OCR A & B support
Logistics data
Products per pallet
3 pc(s)
Country of origin
China
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
103.5 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
3 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
103.5 cm