location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS MF4450 Laser A4 1200 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4509B021
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 13:30:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageCLASS MF4450 Laser A4 1200 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 600 DPI
  • - Printing colours: Black
  • - A4 24 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - 11.7 kg
More>>>
Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Warm-up time
2 s
Time to first page (black, normal)
6 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
24 cpm
Time to first copy (black, normal)
9 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scan technology
CIS
Scan to
File
Image formats supported
BMP, JPG, TIF
Input colour depth
24 bit
Output colour depth
24 bit
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
203 x 391 DPI
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
4
Fax forwarding
Yes
Fax broadcasting
114 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1090 W
Power consumption (PowerSave)
3 W
Power consumption (standby)
10 W
System requirements
Windows operating systems supported
Windows 2000
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.7 kg
Packaging content
Drivers included
Yes
Bundled software
OCR
Other features
Dimensions (WxDxH)
391.2 x 421.6 x 370.8 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:02:26
Uk has collected 3 expert reviews for Canon imageCLASS MF4450 Laser A4 1200 x 600 DPI 24 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2013-04-25 20:24:55
Canon has always made a lot more laser printer engines than completed machines, but increasingly has ranges nearly as good as companies like HP and Brother. The Canon i-SENSYS MF4450 clocks in at under £150 and still offers a four function, mono machine...
Good Neat paper tray cover, Close to claimed speed, Scan to searchable PDF...
Bad No duplex print, No wireless connection, Only single-sheet multi-purpose tray...
Bottom line Performance The Canon i-SENSYS MF4450 is rated at 24ppm and, although both our five-page text and text and graphics documents returned 15ppm, the longer, 20-page test produced 20.3ppm, which is not far off the manufacturer's claim. This is quick for a pri...
80%
pcmag.com
Updated:
2011-09-26 00:02:26
If you think of the Canon imageClass MF4450 ($249 direct) mono laser MFP as a personal version of the Editors' Choice Canon imageClass MF4570dn ($299 direct, 4 stars), you won't be far off. There are some important differences, most notably the lack of...
Good Fast. Prints, scans, and faxes from PC. Standalone copier and fax. Automatic document feeder.
Bad The Canon imageClass MF4450 is a definitively personal printer that delivers fast speed and acceptably high-quality output.
Bottom line The Canon imageClass MF4450 is a definitively personal printer that delivers fast speed and acceptably high-quality output. Buy it now...
80%