location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imagePROGRAF iPF6300S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imagePROGRAF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPF6300S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4918B002 show
Show alternative article codes used in the online market place
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imagePROGRAF iPF6300S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Cut sheets Printing colours: Black, Cyan, Grey, Magenta, Pigment cyan, Pigment magenta, Pigment matte black, Yellow
  • - USB port Ethernet LAN
More>>>
Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
8
Printing colours *
Black, Cyan, Grey, Magenta, Pigment cyan, Pigment magenta, Pigment matte black, Yellow
Print head
PF-05
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A1
ISO B-series sizes (B0...B9)
B0, B2
Cut sheets *
Yes
Media thickness
0.07 - 1.5 mm
Maximum roll length
18 m
Maximum roll diameter
15 cm
Maximum media width
8” – 24”
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100/1000Base-T/TX
RJ-45 ports quantity
1
Performance
Internal storage capacity
160 GB
Storage media
HDD
Sound pressure level (printing)
47 dB
Performance
Drive device, buffer size
384 MB
Certification
UL, FCC B
Power
Power requirements
AC 100 - 240V, 50/60Hz
Power consumption (standby)
6 W
Power consumption (typical)
100 W
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Mac compatibility
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1179 x 871.2 x 993.1 mm
Weight
66.2 kg
Packaging data
Drivers included
Yes
Bundled software
PosterArtist Lite, Accounting Manager, Print Plug-in for Adobe Photoshop, Print Plug-in for Digital Photo Professional, Print Plug-in for Microsoft Office, Digital Photo Front-Access, Printer Driver Extra Kit (Free Layout, imageRUNNER Linking Function)
Other features
Maximum media length (imperial)
59"
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:52:59
Uk has collected 3 expert reviews for Canon imagePROGRAF iPF6300S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
avhub.com.au
Updated:
2016-11-14 19:52:57
A reformulated Lucia inkset and new print heads give Canon's new 24-inch format inkjet printer the potential for formidable imaging performance. Report by Trevern Dawes.The imagePROGRAF iPF6300 and iPF6350 are the two new 24-inch printers in Canon's wide-...
0%
layersmagazine.com
Updated:
2016-11-14 19:52:59
Large-Format Professional Printer Canon’s imagePROGRAF series not only raises the bar for quality and performance, it also places new hurdles in the track of its competitors. The primary concern is always output quality, and the 24″ iPF6300 produces s...
Good Gradients; color accuracy/density; grayscale; quieter...
Bad Proper density requires calibration Share & EnjoyShareTweet Author: daniel m. east...
80%
photographyblog.com
Updated:
2016-11-14 19:52:59
With updates from Epson and HP in the large format printer lines, it's not surprising that Canon has come out with updates to their ImagePROGRAF line of printers in the 24" and 44" sizes. The 44" 8300, and 24" 6300 and 6350 (the later includes a hard...
0%