location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35GB Storage drive Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33013
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:56
The date of the most recent change of this product data-sheet in Icecat.
Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Internal *
No
Storage media types supported
HDD
Product colour
Black
Bundled software
System Software, Iomega Automatic Backup Pro
Performance
Compatible operating systems
Microsoft Windows 2000 Server, Microsoft Windows 2000 Professional, Microsoft Windows XP Home Edition, Microsoft Windows XP Professional, Microsoft Windows 2000 Advanced Server SP3, Microsoft Windows Server 2003 Standard Edition, Microsoft Windows 2000 Advanced Server SP4
Storage
Compressed capacity *
90 GB
Bytes per sector
2048
Data transmission
Drive device, transfer rate
25 MB/s
Weight & dimensions
Width
110 mm
Depth
156 mm
Height
36 mm
Weight
392 g
Operational conditions
Non-operating shock
200 G
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:11:21
Uk has collected 4 expert reviews for Iomega REV 35GB Storage drive Tape Cartridge and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-27 12:11:21
Remember Jaz Drives? As long as youre prepared for Iomegas semi-regular format dumping, go ahead- otherwise stick with internal drives...
80%
Computerpoweruser.com
Updated:
2011-09-27 12:11:03
Almost a year and a half after its introduction, Iomega’s (www.iomega.com) REV drive still hasn’t become a household name like the company’s Zip drive did so long ago. It’s actually a fine product: built for quality, innovative, compact, and relia...
0%
extremetech.com
Updated:
2011-09-27 12:11:16
Review: Iomegas replacement for their ZIP and JAZ drives is here, with greatly increased capacity and performance. Is it a better solution than optical media, external hard drives, or tape backup systems?...
0%