location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E Series E2422HN LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2422HN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-E2422HN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184567678 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 318635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2025 11:00:51
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2422HN Statement of Volatility (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2422HN Quick Start Guide (9.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2422HN Outline Dimensions Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2422HN User’s Guide (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL E Series E2422HN LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 8 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - E 16 kWh 16 W
More>>>
The essentials you need to be more productive
The essentials you need to be more productive

Wide viewing angle: See your work in superb FHD clarity. IPS technology delivers consistent color and picture quality across a wide 178°/178° viewing angle.

Easy on the eyes: This monitor has a flicker-free screen with ComfortView, a software feature that reduces harmful blue light emissions. It’s designed to optimize eye comfort even over an extended period of time.

Functional, space-saving design
Functional, space-saving design

Convenient connectivity: Connect to current and legacy systems via HDMI, VGA and DP ports.

Maximize your desktop: Cut clutter with space-saving features like a compact stand and improved cable management that hides cables while complementing any workspace.

Clean, simple design: A slim bezel adds a modern look.

Adapts to your needs: Make your workspace your own with VESA-compatible mounts and stands.

Dell Display Manager
Dell Display Manager

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

Green thinking for today and tomorrow
Green thinking for today and tomorrow

Environmental standards: This monitor meets the latest regulatory and environmental standards such as EnergyStar®, EPEAT® Gold and TCO.

Energy conservation: Save energy when your monitor is not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

A brand you can rely on
A brand you can rely on

As the No. 1 monitor brand worldwide for seven consecutive years (2013 to 2020), we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
5 ms
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
93 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 75 Hz
Display diagonal (metric)
60.5 cm
High Dynamic Range (HDR) supported
No
Colour gamut standard
DCI-P3
Colour gamut
72%
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Front bezel colour
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDCP
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Pivot
No
Swivelling
No
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
16 kWh
Energy consumption (HDR) per 1000 hours *
16 kWh
Power consumption (typical) *
16 W
Power consumption (standby) *
0.3 W
Power consumption (max)
28 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
741878
Weight & dimensions
Width (with stand)
552.6 mm
Depth (with stand)
171 mm
Height (with stand)
420.4 mm
Weight (with stand)
3.55 kg
Width (without stand)
552.6 mm
Depth (without stand)
49.7 mm
Height (without stand)
331.6 mm
Weight (without stand)
3.2 kg
Bezel width (side)
1.28 cm
Bezel width (top)
1.28 cm
Bezel width (bottom)
2.23 cm
Packaging data
Package weight
5.5 kg
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Sustainability
Sustainability certificates
EPEAT Gold
Carbon footprint
Total carbon footprint (kg of CO2e)
478
Total carbon emissions, standard deviation (kg of CO2e)
94
Carbon emissions, manufacturing (kg of CO2e)
308.08
Carbon emissions, logistics (kg of CO2e)
26.5
Carbon emissions, energy usage (kg of CO2e)
142
Carbon emissions, end-of-life (kg of CO2e)
1.47
Total carbon emissions, w/o use phase (kg of CO2e)
336
PAIA version
1.2.15, 2021
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Deutschland 3 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)