location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3.05 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP410UCUFOAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP410UCUFOAM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332265777 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2025 08:32:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3.05 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1080 J 4 AC outlet(s) NEMA 5-15P 120 V
  • - 1800 W USB charging
  • - Cable length: 3.05 m
  • - EMI/RFI noise filtering
  • - White Plastic
More>>>
Brand Image Product code Product Stock Price from
Tripp Lite

Tripp Lite B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA
(show image)
B110-SP-10G B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA
(show image)
B110-SP-CAT-OD2 B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 10 ft. Cord, 5-15P Plug, 990 Joules, Antimicrobial Protection, Black
(show image)
TLP610BUAM Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 10 ft. Cord, 5-15P Plug, 990 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite 5-Outlet Surge Protector with 1 USB-A and 1 USB-C (3.9A Shared) - 6 ft. Cord, 2100 Joules, Metal Housing
(show image)
TLM506USBC 5-Outlet Surge Protector with 1 USB-A and 1 USB-C (3.9A Shared) - 6 ft. Cord, 2100 Joules, Metal Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite TLP616USB surge protector White 7 AC outlet(s) 120 V 1.83 m
(show image)
TLP616USB TLP616USB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite TLP104USB surge protector Black 1 AC outlet(s) 110 - 125 V 1.22 m
(show image)
TLP104USB TLP104USB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite TLP206USB surge protector Black 2 AC outlet(s) 110 - 125 V 1.83 m
(show image)
TLP206USB TLP206USB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA
(show image)
B110-SP-CAT-OD B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite TLP6G18 6-Outlet Surge Protector - German Type F Schuko Outlets, 220-250V AC, 16A, 1.8 m Cord, Schuko Plug, White
(show image)
TLP6G18 TLP6G18 6-Outlet Surge Protector - German Type F Schuko Outlets, 220-250V AC, 16A, 1.8 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite TLP6F18 6-Outlet Surge Protector - French Type E Outlets, 220-250V AC, 16A, 1.8 m Cord, Type E Plug, White
(show image)
TLP6F18 TLP6F18 6-Outlet Surge Protector - French Type E Outlets, 220-250V AC, 16A, 1.8 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)