location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P400 Intel® Core™ i5 i5-2310 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P0400PXE31DE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:52:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO P400 Intel® Core™ i5 i5-2310 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - Intel® Core™ i5 i5-2310 2.9 GHz Processor cores: 4
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2310
Processor cores
4
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.9 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2300 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
CPU multiplier (bus/core ratio)
29
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Maximum graphics card memory
1.759 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
No
S/PDIF out port
No
DC-in jack
No
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® H61
Audio system
Realtek ALC663
Password protection type
BIOS
Product type *
PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Compatible operating systems
Microsoft Windows 7 Home Basic (EM) 32-bit, Windows 7 Home Premium 64-bit, Windows 7 Professional 32-bit, Windows Vista, Windows XP, openSUSE Linux
Pre-installed software
Nero Essentials S, Fujitsu Recovery
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
53445
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Power supply input voltage
200 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
CE, RoHS, WEEE, HCT, HCL entry, WHQL
Weight & dimensions
Width *
175 mm
Depth *
425 mm
Height *
353 mm
Weight *
9 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Display
Display included *
No
Other features
Power supply type
AC/DC
External video modes resolution (max)
1920 x 1200 pixels
TV tuner integrated
No
Package dimensions (WxDxH)
500 x 290 x 540 mm
Mac compatibility
No
Maximum number of SMP processors
1
Motherboard
D2990
External drive bays
1x 3.5", 2x 5.25"
Internal drive bays
2x 3.5"
Networking features
Gigabit Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
Intel
Floppy drive installed
No