location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung F300 black 5.33 cm (2.1") 78 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F300 black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-F300
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung F300 black 5.33 cm (2.1") 78 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.33 cm (2.1") 176 x 220 pixels
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 620 mAh
More>>>
Design
Product colour *
Black
Display
Display diagonal *
5.33 cm (2.1")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display diagonal
3.56 cm (1.4")
External display resolution
176 x 65 pixels
External display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
120 MB
Camera
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Image formats supported
GIF, PNG, WBMP
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
320 x 240 pixels
Video compression formats
3gp, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
620 mAh
Talk time (2G) *
2.5 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
78 g
Width
103.5 mm
Depth
44 mm
Height
9.4 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Form factor *
Bar
Other features
Interface
USB 2.0
Networking type
GSM
Operating frequency
900 / 1800 / 1900 MHz
Playback formats
MP3 / AAC / AAC+ / e-AAC+ / WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 18:28:09
Uk has collected 45 expert reviews for Samsung F300 black 5.33 cm (2.1") 78 g and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
itreviews.com
Updated:
2013-11-14 18:28:03
one side its a phone, one side its a music player: We all know about phones that want to be music players, but the chances are youve never seen one quite as confused as the Samsung SGH-F300. It is so confused, in fact, that its has two...
0%
techradar.com
Updated:
2013-11-14 18:28:03
Undaunted by the imminent arrival of the iPhone and awesome presence of Sony Ericssons Walkman mobile brand, Samsung has decided to turn its attentions to the mobile music arena with a head-turning, dual-faced edition of the Ultra. The tri-band F300 U...
Good Music transfer options, 2-megapixel camera, Daring to be different...
Bad Dual-screen adds complications, Unresponsive menu, Poor battery life...
Bottom line Undaunted by the imminent arrival of the iPhone and awesome presence of Sony Ericssons Walkman mobile brand, Samsung has decided to turn its attentions to the mobile music arena with a head-turning, dual-faced edition of the Ultra. The tri-band F300 U...
80%
T3.com
Updated:
2013-11-14 18:28:04
Being two-faced is usually seen as a bad thing. It suggests duplicity and deceit, while its most famous exponent, Janus the Greek god of having two faces, had a name that sounded a bit like a rude body part. Which brings us neatly to Samsungs combin...
Good Decent earphones, Innovative.
Bad Teeny-tiny phone screen.
Bottom line A phone/MP3 combo thats too clever for its own good and ends up being not much cop as either a phone or an MP3 player...
40%
pocket-lint.com
Updated:
2013-11-14 18:28:06
Can the power of two beat one?...
Good Fully fledged MP3 player, 1GB microSD card in the box...
Bad Why, why, why?...
Bottom line On their own, the two elements are average, together two averages certainly dont make a good, and in fact are worst off for the marriage...
40%
shinyshiny.tv
Updated:
2013-11-14 18:28:07
Ashley and Susi talk Samsung and marvel at the size of the.... user guide.
0%
stuff.tv
Updated:
2014-04-10 02:35:42
Video review: Samsung may have gone maverick with the F300’s dual sided design, but both the phone and music player are double trouble...
Good Slimline and well built. Strong audio performance. Auxiliary battery wallet...
Bad Unpredictable touch-sensitive controls. Tiny phone display. No integrated 3.5mm headphone jack...
Bottom line Samsung may have gone maverick with the F300’s dual sided design, but both the phone and music player are double trouble...
60%
cgena.com
Updated:
2016-12-29 03:47:07
Has anyone known Beyonce's coming over? Beyonce's SGH-F300 is a revolutionary flipper design where one side is for organizing and playing music and the other is a compact and fully functional mobile phone. The first of its kind actually! Doble kara, d...
0%
Mobile88.com
Updated:
2016-12-29 03:47:07
So, the F300 is another phone in a long line of uniquely designed mobile phones that you will either love or utterly hate.
0%
thestar.com.my
Updated:
2016-12-29 03:47:07
A phone for music By CHONG JINN XIUNG Handphones these days have to be slim, stylish and above all, feature-packed. It is no surprise that the F300 comes packed with all sorts of multimedia features, including an innovative dual-screen design. So, th...
0%
cgena.com
Updated:
2013-11-14 18:28:01
Has anyone known Beyonce's coming over? Beyonce's SGH-F300 is a revolutionary flipper design where one side is for organizing and playing music and the other is a compact and fully functional mobile phone. The first of its kind actually! Doble kara, d...
0%
mobilechoiceuk.com
Updated:
2013-11-14 18:28:03
We wanted to like the F300, but it falls short of expectations. A radical convergence experiment gone wrong. top deals for this phone Handset cost: FREE 18 month contract,Cashback rewardTariff: OrangeSupplier: The Phone Spot Buy now | Handset cost: F...
Good The F300 is expertly built and its music player sounds dynamic.
Bad A weak phone, temperamental touch-sensitive controls and an unintuitive music player interface blight this striking handset.
Bottom line We wanted to like the F300, but it falls short of expectations. A radical convergence experiment gone wrong.
60%
trustedreviews.com
Updated:
2013-11-14 18:28:04
Any regular reader of TrustedReviews knows that Samsung makes a big thing of its thin mobile phones, and that the company produces some fairly nifty portable music players. You'll also be aware that the synergy of mobile phones and music players is pretty...
70%
Mobile88.com
Updated:
2013-11-14 18:28:05
So, the F300 is another phone in a long line of uniquely designed mobile phones that you will either love or utterly hate.
0%
star-techcentral.com
Updated:
2013-11-14 18:28:05
A phone for music By CHONG JINN XIUNG Handphones these days have to be slim, stylish and above all, feature-packed. It is no surprise that the F300 comes packed with all sorts of multimedia features, including an innovative dual-screen design. So, th...
0%
stuff.tv
Updated:
2013-11-14 18:28:06
Video review: Samsung may have gone maverick with the F300’s dual sided design, but both the phone and music player are double trouble...
Good Slimline and well built. Strong audio performance. Auxiliary battery wallet...
Bad Unpredictable touch-sensitive controls. Tiny phone display. No integrated 3.5mm headphone jack...
Bottom line Samsung may have gone maverick with the F300’s dual sided design, but both the phone and music player are double trouble...
60%
gsmarena.com
Updated:
2013-11-14 18:28:06
The famous South Korean manufacturer has stopped being afraid of making experiments. Once it used to only make silver clamshells. Today, however, the situation has changed significantly. Samsung already has a fancy portfolio including several new, very un...
0%
mobileburn.com
Updated:
2013-11-14 18:28:07
Samsungs UpStage is one of the first dual-sided music phones available in the world. Its one side has a large display and music controls, the other a keypad and smaller display. Sounds good on paper, but how does it work in the real world?...
Good Great build quality, small/light, stereo Bluetooth, plays nonDRM music...
Bad Huge usability isses, constant flipping for text input, poor outbound audio quality...
Bottom line I have to admit that when I first removed the Samsung UpStage from its yellow Sprint box, I was enthralled with it. Without having yet turned it on, I told my wife how "cool" it was. I knew what its capabilities were, and the physical design...
75%
infosyncworld.com
Updated:
2013-11-14 18:28:08
With its unique two-faced design and musical pedigree, the Samsung UpStage is a Power Vision phone like no other. Does the schizophrenic form work?...
Good Unique design. Good screen on music side. Best music store among all carriers, for price and content. Battery wallet adds hours to talk time.
Bad Flip design makes use more difficult, less intuitive. Text functions, like messaging and URL input, is difficult on small phone-side screen. Music player looks last-gen with features to match.
Bottom line The Samsung UpStage is such a unique flip, it seems almost more a design study than a retail phone. To be blunt, we did not appreciate the flip design. It did not make the music playing experience better, and it did not add to the ease and enjoyment...
57%
Thetechlounge.com
Updated:
2013-11-14 18:28:09
Spotlight: Samsung SGH-F300 Double-Sided Cell Phone / MP3 PlayerOn Monday, Samsung revealed the previously hidden side of their new SGH-F300 cell phone. The F300 looks like an MP3 player on one side, with a 2.1" TFT screen with a resolution of 176x220...
0%
mobile-review.com US
Updated:
2013-11-14 18:28:09
In fact Samsung totally revised its market strategy early in 2006 – already in February they had a shaped and plain agenda allowing to initiate development of a range of all-round new solutions, arriving in the market not as concept-models, though...
0%