location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts tv wall mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts tv wall mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-W75 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440497
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 633751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
drawing (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-W75 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts tv wall mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 76.2 cm (30") Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
  • - Number of displays supported: 1
  • - Black
More>>>
Mounting
Maximum weight capacity *
10 kg
Minimum screen size
25.4 cm (10")
Number of displays supported *
1
Maximum screen size *
76.2 cm (30")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Mounting type *
Wall
Ergonomics
Tilt angle range
0 - 35°
Swivel angle
160°
Distance to the wall (max)
8 cm
Design
Product colour *
Black
Compatibility
LCD/LED/TFT
Technical details
Country of origin
Taiwan
Package net weight
760 g
Packaging data
Package width
140 mm
Package depth
140 mm
Package height
110 mm
Logistics data
Master (outer) case width
300 mm
Master (outer) case length
290 mm
Master (outer) case height
540 mm
Master (outer) case gross weight
20.4 kg
Master (outer) case net weight
19.7 kg
Products per master (outer) case
12 pc(s)
Harmonized System (HS) code
85299097
Products per pallet (EU)
360 pc(s)
Other features
Mounting interface
VESA
Brand Image Product code Product Stock Price from
Neomounts FPMA-W25 Monitor/TV mount wall 10-30" - ultra-flat Neomounts FPMA-W25 Monitor/TV mount wall 10-30" - ultra-flat
(show image)
FPMA-W25 Neomounts FPMA-W25 Monitor/TV mount wall 10-30" - ultra-flat 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W110 TV mount wall 10-40" - ultra-flat Neomounts FPMA-W110 TV mount wall 10-40" - ultra-flat
(show image)
FPMA-W110 Neomounts FPMA-W110 TV mount wall 10-40" - ultra-flat 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W115 TV mount wall 10-40" - full motion Neomounts FPMA-W115 TV mount wall 10-40" - full motion
(show image)
FPMA-W115 Neomounts FPMA-W115 TV mount wall 10-40" - full motion 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts tv wall mount Neomounts tv wall mount
(show image)
FPMA-W120 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts NewStar flat screen wall mount Neomounts NewStar flat screen wall mount
(show image)
FPMA-W500 NewStar flat screen wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts tv wall mount Neomounts tv wall mount
(show image)
FPMA-W930 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts tv wall mount Neomounts tv wall mount
(show image)
FPMA-W910 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W400 Monitor/TV mount wall 10-30" - full motion Neomounts FPMA-W400 Monitor/TV mount wall 10-30" - full motion
(show image)
FPMA-W400 Neomounts FPMA-W400 Monitor/TV mount wall 10-30" - full motion 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts tv wall mount Neomounts tv wall mount
(show image)
FPMA-W920 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)