location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts LCD/TFT desk stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD/TFT desk stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D300BLACK
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 458277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Neomounts LCD/TFT desk stand Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 25.4 cm (10")
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Black
More>>>
Mounting
Maximum weight capacity *
10 kg
Minimum screen size *
25.4 cm (10")
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Ergonomics
Depth adjustment range
150 - 480 mm
Tilt angle range
0 - 180°
Ergonomics
Swivel angle
Angle of rotation
270°
Design
Product colour *
Black
Other features
Screen size compatibility
24"
Mounting interface
VESA 75 x 75mm, 100 x 100mm
Depth (max)
48 cm
Height (max)
45 cm
Brand Image Product code Product Stock Price from
Neomounts FPMA-D500KEYB Sit-stand workstation desk 10-27" - gas spring Neomounts FPMA-D500KEYB Sit-stand workstation desk 10-27" - gas spring
(show image)
FPMA-D500KEYB Neomounts FPMA-D500KEYB Sit-stand workstation desk 10-27" - gas spring 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D940 Monitor arm 10-30" - gas spring Neomounts FPMA-D940 Monitor arm 10-30" - gas spring
(show image)
FPMA-D940 Neomounts FPMA-D940 Monitor arm 10-30" - gas spring 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D950 Monitor arm 13-27" - gas spring Neomounts FPMA-D950 Monitor arm 13-27" - gas spring
(show image)
FPMA-D950 Neomounts FPMA-D950 Monitor arm 13-27" - gas spring 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D960 Monitor arm 10-30" Neomounts FPMA-D960 Monitor arm 10-30"
(show image)
FPMA-D960 Neomounts FPMA-D960 Monitor arm 10-30" 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D910D monitor mount / stand 76.2 cm (30") Desk Silver Neomounts FPMA-D910D monitor mount / stand 76.2 cm (30") Desk Silver
(show image)
FPMA-D910D FPMA-D910D 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D920D monitor mount / stand 61 cm (24") Desk Silver Neomounts FPMA-D920D monitor mount / stand 61 cm (24") Desk Silver
(show image)
FPMA-D920D FPMA-D920D 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D930D Monitor arm 10-30" Neomounts FPMA-D930D Monitor arm 10-30"
(show image)
FPMA-D930D Neomounts FPMA-D930D Monitor arm 10-30" 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey
(show image)
FPMA-D200 Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D200BLACK Monitor arm 10-30" - gas spring Neomounts FPMA-D200BLACK Monitor arm 10-30" - gas spring
(show image)
FPMA-D200BLACK Neomounts FPMA-D200BLACK Monitor arm 10-30" - gas spring 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D400 Monitor arm 10-30" Neomounts FPMA-D400 Monitor arm 10-30"
(show image)
FPMA-D400 Neomounts FPMA-D400 Monitor arm 10-30" 0.00
(excl. VAT)
0 (incl. VAT)