location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S100 25.6 cm (10.1")

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad S100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M65D3UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:26:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad S100 25.6 cm (10.1")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25.6 cm (10.1") 1024 x 600 pixels
  • - 667 MHz
  • - Ethernet LAN
More>>>
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
Processor
Processor cache
0.512 MB
Processor front side bus
667 MHz
Memory
Memory clock speed
667 MHz
Storage
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Maximum resolution
1024 x 600 pixels
Network
Ethernet LAN
Yes
Weight & dimensions
Width
268 mm
Depth
168 mm
Height
16.3 mm
Weight *
1.1 kg
Other features
Infrared data port
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:18:09
Uk has collected 10 expert reviews for Lenovo IdeaPad S100 25.6 cm (10.1") and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
fhm.com.ph
Updated:
2016-12-28 19:12:38
Physical interfaceOne thing's for sure: this diminutive machine is far from conservative, looks-wise. With a royal blue textured lid and palm rest and the same hue for the trackpad (with the usual black for the left and right portions and underside), it's...
0%
hardwarezone.com.ph
Updated:
2016-12-28 19:12:38
Recently, HardwareZone ran a roundup of all the tablets that were released this year, which we call “the year of the tablet.” This new wave of devices is seen as the natural progression from netbooks, making them all but obsolete. However, they haven't qu...
Bottom line Technology observers around the world seem to agree that the netbook is dead, as tablets become more sophisticated. In our view however, it is going to take quite a while before tablet operating systems like Android 3.1 (Honeycomb) and Apple's iOS will be...
0%
itp.net
Updated:
2013-11-01 19:18:09
Lenovo says its IdeaPad S series netbooks are ‘thin, light, affordable and a breeze to use'.Priced at US $299 the IdeaPad S100 is the least expensive netbook in this test and so is a very affordable proposition. However, despite its aggressive price ta...
Bottom line Although the S100 lacks grunt and isn’t exactly a star in terms of battery life, it’s worth looking into owning to its value price tag...
100%