location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Evoluent4 Mouse Small (Right Hand)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evoluent4 Mouse Small (Right Hand)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEEVR4S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399994163 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Feb 2025 12:08:11
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen Evoluent4 Mouse Small (Right Hand)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 2600 DPI Black, Purple
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable 2.1 m
More>>>
Patented ergonomic shape.
Patented ergonomic shape.

The ergonomic shape of the Evoluent4 Right Wired Small is based on several years of research and user experience of former Evoluent models. Details like the extended lip along the bottom edge prevents the last finger from rubbing on the desk. The improved thumb rest which provides even more comfort over earlier versions, and the overall easy-to-reach programmable buttons, all those details are thoughtfully created for uncompromised comfort for the user. You grasp this vertical mouse in a so-called handshake posture.

- The Evoluent4 Right Wired Small is held in a handshake position, which means that your hand is in an upright neutral posture.
- This posture avoids forearm twisting and therefore prevents physical discomfort.
- All those details of the vertical mouse Evoluent4 Right Wired Small provide an ergonomic and healthy work.

Ergonomic background
Ergonomic background

Prolonged use of a regular mouse can lead to pain and discomfort in the shoulders, forearms, and hands (Chang et al., 2007 & Andersen et al., 2008). The handshake position of vertical mice keeps the wrist from bending as much to the side while the forearm also turns inward to a lesser degree (Schmid, et al., 2015). This means that muscle activity in the forearm is less than it would be when using a conventional mouse (Quemelo & Vieira, 2013). Research has shown that the use of a vertical joystick mouse ensures a faster recovery from forearm, wrist and hand complaints (Aarås, et al., 2001). And therefore, vertical mice compared to standard mice lead to a healthier and more comfortable way of working.

Adjustable Pointer Speed.
Adjustable Pointer Speed.

The easy-to-reach button behind the scroll-wheel enables quickly changing the pointer speed to suit different tasks. Select a high DPI value for quickly moving across the screen for general tasks. Choose a low DPI value for precision work such as photo editing or drawing.
In total there are four different DPI-values 800-1300-1800-2600, which are conveniently indicated with four lights.

Plug-and-play.
Plug-and-play.

You can start working with your Evoluent4 Small immediately, thanks to the plug-and-play functionality. There is no need for manual configuration. Just plug the USB cable in one of the USB ports of your computer, laptop or mobile devices. The Evoluent4 Small is compatible with Windows, Linux, and Mac systems.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
2600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
6
Button functions
Copy/Paste, DPI switch, Forward, Back
Customizable movement resolution
Yes
Number of movement resolution modes
4
Design
Form factor *
Right-hand
Ergonomic design
Yes
Mouse size
S
Vertical design
Yes
Product colour *
Black, Purple
Material
Plastic
Ergonomics
Cable length
2.1 m
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS, Unix
Weight & dimensions
Width
82 mm
Depth
105 mm
Height
75 mm
Weight
163 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
110 mm
Package depth
110 mm
Package height
100 mm
Package weight
229 g
Packaging content
User guide
Yes
Other features
Warranty period
5 year(s)
Logistics data
Harmonized System (HS) code
84716070
Brand Image Product code Product Stock Price from
BakkerElkhuizen Evoluent4 Mouse (Right Hand) BakkerElkhuizen Evoluent4 Mouse (Right Hand)
(show image)
BNEEVR4 Evoluent4 Mouse (Right Hand) 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI
(show image)
BNEEVL4 Evoluent4 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI
(show image)
BNEEVRW Evoluent3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)