location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-MQG35 label-making tape TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-MQG35
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-MQG35 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502626176 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 419322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:05:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-MQG35 label-making tape TZ
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZ
  • - Tape size: 1.2 cm
  • - Tape width: 1.2 cm
More>>>
Features
Tape type
TZ
Product colour
White
Country of origin
China
Technical details
Pallet type
800 x 1200 mm
Weight & dimensions
Tape width *
1.2 cm
Tape length
5 m
Width
143 mm
Depth
149 mm
Height
25 mm
Weight
44 g
Package width
144 mm
Package depth
198 mm
Weight & dimensions
Package height
85 mm
Package weight
81 g
Logistics data
Pallet gross height
14.2 cm
Master (outer) cases per pallet
330 pc(s)
Layers per pallet
15 pc(s)
Master (outer) cases per pallet layer
22 pc(s)
Pallet gross weight
167.8 kg
Products per pallet
1980 pc(s)
Harmonized System (HS) code
48219090
Other features
Tape size
1.2 cm
Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)