More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MR814GE Router 4xF+ENet TCP-IP DSL Wless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR814FS
Category:
Wireless Routers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
185287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Network
Full duplex

Security
Security algorithms
128-bit WEP, 40-bit WEP, 64-bit WEP
Firewall security
Static Firewall
MAC address table
2000 entries
Protocols
Switching protocols
Ethernet
Management protocols
SNMP
Data link protocols
Ethernet, Fast Ethernet, IEEE 802.11b
Design
LED indicators
Power, Power
Features
Internal memory
8 MB
Flash memory
1 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
620 g
Other features
Compatible operating systems
Windows 95, 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, Linux
Compatibility
IEEE 802.3U-LAN, IEEE 802.3i-LAN, IEEE 802.3x
Dimensions (WxDxH)
255 x 169 x 34 mm
I/O ports
Internet/WAN: 10 Mbps Ethernet, RJ-45
LAN: 4 ports @ 10/100 Mbps (auto-sensing) Ethernet, RJ-45
Power requirements
AC 120 V ( 60 Hz )
Minimum system requirements
• Broadband (cable, DSL) Internet service and modem with Ethernet RJ-45 connector
• Ethernet adapter and cable OR 2.4 GHz Wireless adapter for each computer
• Internet Explorer 5.0 or Netscape 4.7 or higher
• Windows 98, Me, 2000, or XP for Freedom, PC software
Maximum data transfer rate
0.01 Gbit/s
Interface
RJ-45
Data transfer rate
10 Mbit/s