location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot ZOOM 1/3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZOOM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5544C007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574670065
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2025 19:58:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot ZOOM 1/3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.1 MP CMOS Black
  • - Image sensor size: 1/3"
  • - Image stabilizer
  • - Digital zoom: 2x
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 0.0333 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone USB Type-C Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/3"
Camera type *
Compact camera
Megapixel (approx.) *
12.1 MP
Sensor type *
CMOS
Maximum image resolution *
4000 x 3000 pixels
Image stabilizer *
Yes
Image formats supported *
JPEG
Lens system
Digital zoom *
2x
Maximum aperture number
6.3
Lens structure (elements/groups)
11/8
Focusing
Auto focusing (AF) modes *
Contrast Detection Auto Focus, One Shot Focus, Servo Auto Focus
Normal focusing range (tele)
4.5 m
Normal focusing range (wide)
1 m
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
3200
Light exposure correction *
± 3EV (1/3EV step)
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
0.0333 s
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Analog signal format system
NTSC, PAL
Video formats supported
MP4
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Display
Display *
No
Touchscreen *
No
Viewfinder
Viewfinder screen size
0.39"
Ports & interfaces
USB connector
USB Type-C
HDMI *
No
Network
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
No
Camera
White balance *
Auto
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Power
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
USB Type-C required charging power (min) *
7.5 W
USB Type-C required charging power (max) *
18 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
334 mm
Depth
103.2 mm
Height
50.8 mm
Weight
145 g
Packaging content
AC adapter included *
Yes
Brand Image Product code Product Stock Price from
Canon PowerShot ZOOM 1/3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels White Canon PowerShot ZOOM 1/3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels White
(show image)
4838C014 ZOOM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)