location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PRO 9465 Duo UK_HK_SG

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra PRO 9465 Duo UK_HK_SG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9465-29-804-102
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991012682 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2025 12:20:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra PRO 9465 Duo UK_HK_SG
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless USB connectivity Bluetooth 2.1 150 m
  • - Circumaural
  • - Microphone type: Boom
More>>>
One headset for all phones

Take every call on the same headset. Connects to your desk phone, mobile and softphone — all at the same time. Manage multiple calls through an industry-first, user-friendly touch-screen or touchpad. Also comes with a SmartSetup wizard that guides you through the connection process.

Outstanding sound quality

If you talk and listen for a living, clear conversations can make or break a deal. Get best-in-class noise-cancellation and acoustic protection. Your calls will sound great – even in the noisiest of offices.

Noise Blackout™:Ear cushions and microphone are specially designed to eliminate background noise.
Digital Signal Processing and HD Voicemake your calls more intelligible and lifelike.
SafeTone™technology automatically counters unexpected spikes in volume and protects your ears.

True wireless freedom

Wireless DECT technology allows you to roam up to 150 metres away from your desk without dropping the call. Answer and end calls remotely while multitasking around the office. With up to 10 hours of battery life, you won’t need to worry about running out of charge.

DECT security compliant

Compliant with the latest security requirements of the DECT standard, designed to safeguard against eavesdropping.
The Jabra-patented headset-to-base pairing process avoids risky pairing over the air to protect your conversations.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth version
2.1
Wireless range
150 m
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Base station
Base station touchscreen
Yes
Battery
Continuous audio playback time
38 h
Battery
Talk time
10 h
Battery charge indicator
Yes
Battery recharge time
2 h
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
70 g
Packaging content
Charger
Yes
AC adapter included *
Yes
Quick start guide
Yes
Wireless receiver interface
USB
Cables included
Phone, USB
Base station
Yes
Windscreen included
Yes
Ear pad material
Leatherette
Other features
Multi handset capability
4
Type
DECT telephone handset
Equalizer
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 18:33:40
Uk has collected 1 expert review for Jabra PRO 9465 Duo UK_HK_SG and the rating is 84 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
84%
Brand Image Product code Product Stock Price from
Jabra Pro 9450 MIDI Jabra Pro 9450 MIDI
(show image)
14401-07 Jabra Pro 9450 MIDI 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 9470 MIDI Jabra Pro 9470 MIDI
(show image)
14401-01 Jabra Pro 9470 MIDI 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 9450/60 Flex mono Jabra Pro 9450/60 Flex mono
(show image)
14401-05 Jabra Pro 9450/60 Flex mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro9460/65 Flex Duo Jabra Pro9460/65 Flex Duo
(show image)
14401-03 Jabra Pro9460/65 Flex Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Headband Jabra A Headband
(show image)
14121-25 Jabra A Headband 0.00
(excl. VAT)
0 (incl. VAT)