location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Portable DVD and digital TV PD9003/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD and digital TV PD9003/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD9003/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581608347
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips PD9003/12 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Power Resume
Power Resume

The DVD-Video player remembers where you last stopped watching both if it is powered off directly and if the power supply is discontinued. If you did not change to another disc, your player will resume play where you last stopped the movie just by reloading the disc—making your life a lot easier!

Easy installation and search

Installation and setup is simple and quick. The easy-to-follow user menu will guide you on how to set up the TV. The player automatically searches for all the TV channels available in your area, so you can enjoy your favourite TV programmes right away.

Smart Car Mount
Smart Car Mount

To enjoy entertainment on the go, why not bring your portable DVD player from home on the road with you? A unique Car Mount system ensures ease-of-use, with a quick-release arm that facilitates easy removal of the player when not in use. You can bring the portable DVD player with you, leaving just the Mount behind in the car.

USB connection
USB connection

Simply plug in your portable USB device to the USB connector on your Philips portable DVD player and playback your digital videos, music or photos directly. Now you can share your favourite moments with family and friends.

AC adapter, car adapter
AC adapter, car adapter

This Philips player comes with AC adaptor, car adaptor and AV cable for your convenience.

DVD, DVD+/-RW, (S)VCD, CD
DVD, DVD+/-RW, (S)VCD, CD

The Philips Portable DVD player is compatible with most DVD and CD discs available in the market. DVD, DVD+/-R, DVD+/-RW, (S)VCD and CD – all of them can play on the DVD player. DVD+/-R is a shorthand term for a DVD drive that can accept both of the common recordable DVD formats. Likewise, DVD+/-RW handles both common rewritable disc types.

MP3-CD, CD and CD-RW playback
MP3-CD, CD and CD-RW playback

MP3 is a revolutionary compression technology by which large digital music files can be made up to 10 times smaller without radically degrading their audio quality. A singe CD can store up to 10 hours of music.

DivX Certified
DivX Certified

With DivX® support, you are able to enjoy DivX encoded videos and movies from the Internet, including purchased Hollywood films. The DivX media format is an MPEG-4-based video compression technology that enables you to save large files like movies, trailers and music videos on media like CD-R/RW and DVD recordable discs, USB storage and other memory cards for playback on your DivX Certified® Philips device.

Features
Form factor *
Tabletop
Product colour *
Black
Analog signal format system
NTSC, PAL
Playback disc formats *
CD audio, CD video, SVCD
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback modes
Fast forward, Fast reverse, Repeat, Shuffle, Zoom
Protection features
Shock resistant
TV tuner integrated
Yes
TV tuner type
DVB-T
Remotely operated
Yes
Display
Display diagonal *
22.9 cm (9")
Display resolution *
640 x 220 pixels
Display *
LCD
Display diagonal (metric)
23 cm
Audio
Audio decoders
Dolby Digital
MP3 bit rates
32 - 320 Kbit/s
Signal-to-Noise Ratio (SNR)
62 dB
MP3 playback
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Headphone outputs *
1
Headphone connectivity
3.5 mm
Composite video out
1
DC-in jack
Yes
RF ports quantity
1
Loudspeakers
Built-in speaker(s) *
Yes
Speaker power
0.25 W
File formats
Video formats supported *
DIVX, MPEG4
Audio formats supported
MP3
Storage
Built-in HDD
No
Power
Power source type *
AC, Battery
AC input frequency
50 - 60 Hz
Battery life (max)
3 h
AC input voltage
110-240 V
Weight & dimensions
Width
250 mm
Depth
90 mm
Height
182 mm
Weight
1 kg
Technical details
Battery charge indicator
Yes
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
AV
Car kit
Yes
Antenna
Yes
Other features
Package dimensions (WxDxH)
272 x 70 x 285 mm