location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ARCTIC E221-WM (White) - In-ear headphones with Microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ARCTIC Check ‘ARCTIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E221-WM (White) - In-ear headphones with Microphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ORACO-ERM16-GBA01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0872767003224 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ARCTIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ARCTIC E221-WM (White) - In-ear headphones with Microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Headphones
  • - Wired
  • - Intraaural 20 - 20000 Hz 32 Ω 101 dB
More>>>
Performance
Product type *
Headphones
Product colour *
White
Cable length
1.3 m
Detachable cable
No
LED indicators
No
Ports & interfaces
Connectivity technology *
Wired
Connector contacts plating
Gold
Headphones
Ear coupling *
Intraaural
Acoustic system
Semi-open
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphones
Headphone sensitivity
101 dB
Driver unit
1 cm
Driver type
Dynamic
Weight & dimensions
Weight
5 g
Packaging data
Package weight
130 g
Package type
Box
Other features
Package dimensions (WxDxH)
95 x 182 x 25 mm
Connector(s)
1
Output power
0.003 W
Auto power off
No
Channels quantity
2 channels
Brand Image Product code Product Stock Price from
Philips Lightweight Headphones SBCHL145/10 Philips Lightweight Headphones SBCHL145/10
(show image)
SBCHL145/10 Lightweight Headphones SBCHL145/10
JVC HA-F140-D headphones/headset Wired Orange JVC HA-F140-D headphones/headset Wired Orange
(show image)
HA-F140-D HA-F140-D 0.00
(excl. VAT)
0 (incl. VAT)
Genius Computer Technology

Genius Computer Technology GHP-02V, gold Headphones Wired
(show image)
31710009100 GHP-02V, gold 0.00
(excl. VAT)
0 (incl. VAT)
Soyntec

Soyntec Netsound 275 Headphones Wired In-ear Black, Silver
(show image)
786480 Netsound 275 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Earphones Pro Metal Black
(show image)
HM102 Earphones Pro Metal Black 0.00
(excl. VAT)
0 (incl. VAT)
Philips SHE2610 In-Ear Headphones Philips SHE2610 In-Ear Headphones
(show image)
SHE2610/00 SHE2610 In-Ear Headphones
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)