location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS V2 2 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7647A001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:02
The date of the most recent change of this product data-sheet in Icecat.
Picture quality
Megapixel (approx.) *
2 MP
Lens system
Optical zoom *
2x
Digital zoom *
2.5x
Focal length range
5.4 - 10.8 mm
Flash
Flash modes *
Auto
Display
Display *
LCD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
180 g
Other features
Dimensions (WxDxH)
87 x 57 x 26.7 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:12:56
Uk has collected 11 expert reviews for Canon Digital IXUS V2 2 MP and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
imaging-resource.com
Updated:
2011-09-25 21:12:50
The S200 stores images on CompactFlash Type I memory cards. An 8MB card accompanies the camera, but Id strongly recommend picking up a larger capacity card. CompactFlash cards are available separately in very high capacities (1 GB, or 1,000 MB cards have...
0%
steves-digicams.com
Updated:
2011-09-25 21:12:56
Canons PowerShot S200 "Digital ELPH" is the year 2002 upgrade to the PowerShot S110 camera. It retains and improves upon the stylish and elegant design that made the S110 one of the most popular digital cameras of 2001. Packed inside of the highly com...
0%
techtree.com
Updated:
2013-12-15 01:41:06
Canon PowerShot S200 MRP: Rs 20,000Who Should Buy it:Who Shouldn't:While Canon's DSLR series has quite a steady fan following, the competition in the current point and shoot camera segment is very tight. As camera phones these days boast of larger sensors...
Good Sleek, Easy to use, WiFi/GPS enabled, 1/1.7" wide CMOS sensor.
Bad Glossy finish, Low optical zoom, No support for RAW format, Few video recording options, Colour blind...
Bottom line The Canon PowerShot S200 is quite an interesting successor to the S110 that was unveiled last year. That Canon doesn't have too many point and shoot options with large-sized sensor does damage its position. After these two 1/1.7-inchers, the next option...
60%