location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Bubble Jet i865 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bubble Jet i865
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8536A017
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Number of print cartridges *
5
Printing
Print resolution colour
4800 x 1200 DPI
Print speed (colour photo, normal quality) on photo paper
0.6 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Print speed (colour, normal quality, A4/US Letter)
12.4 ppm
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Performance
Sound power level (PowerSave)
36 dB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
5.8 kg
Other features
Dimensions (WxDxH)
420 x 311 x 185 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 20:32:44
Uk has collected 6 expert reviews for Canon Bubble Jet i865 inkjet printer Colour 4800 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
photo-i.co.uk
Updated:
2013-04-25 20:32:42
It only seems like last week that Canon announced the i850, S830D and i950. These products have been replaced by a more versatile range, the i865, i905D and i965. Photo-i is pleased to bring you the first review featuring the i865. The i865 is class...
Good Excellent photographic print quality the best I have seen from a four ink printer, Near laser quality for text printing, Separate ink tanks (same cartridges as the S900, i950 etc.), CD printing & Photo tray, Price (£169 inc. vat)...
Bad The PictBridge port could not be used to transfer images to a computer, Bulky design, Print quality 94, Features 95, Ease of use 94, Design 90, Value 95, Rating 93.6% Highly Recommended...
Bottom line I have always made a clear distinction between Photo Quality and Photo Capable printers, my general rule of thumb is that no printer offering less than six inks can be true Photo Quality. Well I am going to have to re-think my ratings, because the i865...
0%
computervideo.net
Updated:
2013-04-25 20:32:41
The i865 is one of three Canon Bubble Jet models able to print directly in full colour to CD and DVD discs. The best price we could find for this A4 printer was £102, and thats substantially less than for its companions - the i965 (£191), which also p...
0%
v3.co.uk
Updated:
2013-04-25 20:32:43
Big is beautiful, and so is its print quality.
0%