location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion H600 Wireless Gaming Headset Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenovo Legion H600 Wireless Gaming Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXD1C98345
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2025 15:31:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Legion H600 Wireless Gaming Headset Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Gaming Headset
  • - Wireless 3.5 mm connector 10 m
  • - 32 Ω
More>>>
Performance
Product type *
Headset
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Grey
Operating keys
Multi-key, Volume +, Volume -
Colour name
Stingray
Volume control
Button
Sound pressure level (max)
105 dB
On/off switch
Yes
Certification
CB; CE; TUV Mark; cTUVus; FCC; IC; RCM; NTC; SIRIM; UAE TRA; MIC; IMDA; NCC; ANATEL; KCC; EAC; Ukraine SEPRO; Israel MoC; Thailand NBTC; Vietnam VNTA; CEC&DOE&NRCan
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
Yes
Microphone in
Yes
Ports & interfaces
Frequency band
2.4 GHz
Wireless range
10 m
Microphone
Microphone input impedance
32 Ω
Battery
Battery recharge time
2.5 h
Talk time (ANC on)
20 h
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Weight
320 g
Packaging data
Package width
200 mm
Package depth
195 mm
Package height
103 mm
Package type
Box
Certificates
Compliance certificates
CE
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Magyarország 1 distributor(s)