location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Active Speakers (2 x 15W) - ELPSP02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Active Speakers (2 x 15W) - ELPSP02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H467040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946488684 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 565253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Active Speakers (2 x 15W) - ELPSP02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 W 2.0 channels
  • - Number of drivers: 2 80 - 20000 Hz 8 Ω
  • - Amplifier
  • - White
More>>>
Loudspeakers
Audio output channels *
2.0 channels
Speaker placement *
Wall-mountable
Number of drivers *
2
Tweeter
Yes
Woofer
Yes
Audio
RMS rated power *
30 W
Frequency range
80 - 20000 Hz
Impedance
8 Ω
Signal-to-Noise Ratio (SNR)
100 dB
Performance
Recommended usage *
Other
Product colour *
White
Volume control
Rotary
Bass reflex
Yes
Bass adjustment
Yes
Treble adjustment
Yes
Amplifier
Amplifier *
Built-in
Ports & interfaces
Connectivity technology *
Wired
Audio RCA inputs
1
Headphone outputs
1
Headphone connectivity
3.5 mm
Microphone in
Yes
AC (power) in
Yes
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
45 W
Power consumption (standby)
0.7 W
DC input voltage
18 V
Weight & dimensions
Width
155 mm
Depth
142 mm
Weight & dimensions
Height
231 mm
Weight
2.1 kg
Packaging data
Package width
300 mm
Package depth
355 mm
Package height
195 mm
Package weight
4.865 g
Packaging content
Quantity per pack
1 pc(s)
Quick start guide
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Logistics data
Products per pallet layer
10 pc(s)
Products per pallet layer (UK)
12 pc(s)
Products per pallet (UK)
72 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
178.2 cm
Harmonized System (HS) code
85182200
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
178.2 cm
Products per pallet
60 pc(s)
Other features
Equalizer
No
Country of origin
China
Compatible products
EB-X39 EB-X27 EB-W8D EB-W42 EB-W39 EB-W29 EB-U42 EB-L400U EB-L1075U EB-L1070U EB-L1050U EB-990U EB-98H EB-980W EB-965H EB-955WH EB-695Wi EB-685Wi EB-685W EB-680Wi EB-680 EB-675Wi EB-675W EB-670 EB-595Wi EB-585Wi EB-585W EB-580 EB-575Wi EB-575W EB-570 EB-536Wi EB-535W EB-530 EB-525W EB-520 EB-1985WU EB-1485Fi EB-1480Fi EB-1450Ui EB-1440Ui
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
United Kingdom 3 distributor(s)