location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Swirls n Twirls Bouncer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Swirls n Twirls Bouncer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52441
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138986310
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:55
The date of the most recent change of this product data-sheet in Icecat.
Features
Maximum weight capacity *
85 kg
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
Product colour *
Multicolour
Suitable for indoor use
Yes
Suitable for outdoor use
No
Basketball hoop
No
Water slide included
No
Splash pool included
No
Mesh walls
Yes
Built-in air pump
Yes
Certification
EN71-1,2,3/EMC/LVD
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width *
1730 mm
Depth *
1730 mm
Height *
1300 mm
Weight
8.48 kg
Deflated size (W x L)
1740 x 1740 mm
Packaging data
Manual
Yes
Package width
390 mm
Package depth
175 mm
Package height
390 mm
Package weight
9.18 kg
Quantity per pack
1 pc(s)
Package type
Full color box
Logistics data
Products per shipping (inner) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
06942138986310
Package volume
32000 cm³
Master (outer) case width
190 mm
Master (outer) case length
405 mm
Master (outer) case height
410 mm
Supplier features
Target audience
Boy/Girl
Number of pieces
1 pc(s)
(cdm) Developped capacities
Communication, Imagination, Motor skills
Brand Image Product code Product Stock Price from
Bestway Fisher-Price Bouncesational Bouncer with Built-in Pump Bestway Fisher-Price Bouncesational Bouncer with Built-in Pump
(show image)
93563 Fisher-Price Bouncesational Bouncer with Built-in Pump