location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 6510 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ761B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111596447 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2013
Product end of life date
Bullet Points HP Photosmart 6510 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 11 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 5.61 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (colour, normal quality, A4/US Letter)
7.5 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, PML
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
20 sheets
Paper input type
Paper tray
Maximum input capacity
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10
Photo paper sizes
10x15, 13x18 cm
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Paper tray media weight
75 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, SD
Sound pressure level (printing)
55 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
8.76 cm (3.45")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
13 W
Power consumption (standby)
5.1 W
Power consumption (off)
0.3 W
AC input voltage
110 - 220 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
436 mm
Depth
381 mm
Height
161 mm
Weight
5.61 kg
Packaging data
Package width
492 mm
Package depth
224 mm
Package height
467 mm
Package weight
7.06 kg
Packaging content
Bundled software
HP Photo Creations
Other features
Hardware scan resolution
1200 x 1200 DPI
Networking features
WLAN
Scan file formats
JPG
Safety
IEC 60950-1: 2005 2nd Ed./EN 60950-1: 2006+A11: 2009; CE LVD 2006/95/EC; EC 1999/519/EC; IEC 62311: 2007/EN 62311: 2008; GOST
PictBridge
No
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Electromagnetic compatibility
CISPR 22: 2005+A1: 2005+A2: 2006/EN 55022: 2006+A1: 2007 Class B, CISPR24: 1997+A1: 2001+A2: 2002/EN 55024: 1998+A1: 2001+A2: 2003; IEC 61000-3-2: 2005/EN 61000-3-2: 2006; IEC61000-3-3: 1995+A1: 2001+A2: 2005/EN 61000-3-3: 1995+A1: 2001+A2: 2005; FCC CFR 47 Part 15 Class B; ICES-003 Issue 4 Class B; GOST
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 04:10:05
Uk has collected 19 expert reviews for HP Photosmart 6510 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2012-11-01 04:09:46
HP's Photosmart 6510 is a mid-range, home all-in-one, designed for those with an interest in photography, who probably also own smart phones. It includes some high-end features, such as touchscreen controls. HP seems to have turned the corner away from hi...
Good Touchscreen controls, AirPrint and ePrint capabilities, Free print templates...
Bad Some error screen dead-ends, 80-sheet main paper tray, Awkward photo tray...
Bottom line HP claims speeds of 11ppm for black print and 7.5ppm for colour from the Photosmart 6510, both for ‘laser comparable' print. If this is what the driver calls Normal print, then it falls a little short of what we saw, mainly due to excessive ink priming an...
80%
goodgearguide.com.au
Updated:
2012-11-01 04:09:48
The first thing you'll notice about the $169 HP Photosmart 6510 e-All-in-One color inkjet multifunction printer is that it looks better than the competition. But it’s also a good printer, with first-rate output quality and better-than-average print spe...
Good Nice output, Stylish design...
Bad Scanner lid doesn’t telescope, No automatic document feeder...
Bottom line With a touchscreen LCD and sleek styling, this MFP looks good and delivers nice output for light-volume home or student users...
60%
macworld.com.au
Updated:
2012-11-01 04:09:49
It offers a few tricks to impress iGadget owners, but HP’s Photosmart 6510 forgoes a lot in return.The Photosmart 6510 is a colour inkjet printer, copier and scanner but lacks a built-in fax machine. Small/ home office users will appreciate automatic t...
Good AirPrint; ePrint...
Bad No document feeder; mediocre photo prints, $169...
Bottom line HP’s Photosmart 6510 would be a welcome addition to homes where smartphones and tablets are the primary computing devices and print quality is not a priority. Home office users will be disappointed by the lack of advanced features and even amateur pho...
70%
pcadvisor.co.uk
Updated:
2012-11-01 04:09:51
The first thing you'll notice about the £129 HP Photosmart 6510 e-All-in-One colour inkjet multifunction printer is that it looks better than the competition. But it's also a good multifunction printer, with first-rate output quality and better-than-av...
Bottom line There's no doubt that the HP Photosmart 6510 e-All-in-One will look better on your desk than most competitors will. Beyond that, the output is quite good, and the MFP is easy to operate. If your scanning needs are minimal--meaning, the lack of an ADF a...
60%
Bcchardware.com
Updated:
2012-11-01 04:09:58
Today we have a brand new product from HP (Hewlett Packard) - the HP 6510 e-All-in-One Photosmart printer. This little unit can scan, print and copy any document or picture that isn't larger than a no10 envelope. Although they call it an All-in-One...
Good All-In-One configuration, Aesthetically pleasing, Great Value, Ease of Use, 3.5" Touch Screen, Built in Card Reader...
Bad Software a little confusing, Snapfish is a pain to get set-up...
Bottom line I found the HP 6510 e-All-in-One Photosmart printer to be a very nice piece of equipment to have around. It is HPs newest offering in their line of ePrinters and hits the mid-price point perfectly. The ePrint series of printers don't have to physica...
87%
digitalversus.com
Updated:
2012-11-01 04:10:00
The Photosmart 6510 e-All-in-one is a responsive machine. It wakes up quickly whatever mode you’re starting it from. If you compare these times to the Photosmart Plus (210a) which took 1 mn 25 from off position, you can see that a lot of progress has b...
Good Cost per page: 7.5 pence, Printer connected for Web content without computer, Intuitive and easytouse / Wifi / doublesided, High print speeds / Double paper loader, Low energy (under 1W in standby) and quiet...
Bad Visible droplets on prints, Black & white photo prints lack depth...
Bottom line A connected printer with lots of functionality. The combination of simplicity of use with on-board applications for an improved print service and low cost per page makes this product well worth a look. Note however that print quality penalises this mod...
80%
computeractive.co.uk
Updated:
2013-04-14 07:33:42
HP’s Photosmart 6510 is designed for the home customer who has an interest in photography and probably owns a smartphone or tablet. It’s a neat all-in-one, forsaking the glossy black look of its predecessors in favour of brown and gun-metal grey. It’s...
0%
Bcchardware.com
Updated:
2014-11-28 07:51:30
Today we have a brand new product from HP (Hewlett Packard) - the HP 6510 e-All-in-One Photosmart printer. This little unit can scan, print and copy any document or picture that isn't larger than a no10 envelope. Although they call it an All-in-One, it do...
Good All-In-One configuration, Aesthetically pleasing, Great Value, Ease of Use, 3.5" Touch Screen, Built in Card Reader...
Bad Software a little confusing, Snapfish is a pain to get set-up...
Bottom line I found the HP 6510 e-All-in-One Photosmart printer to be a very nice piece of equipment to have around. It is HPs newest offering in their line of ePrinters and hits the mid-price point perfectly. The ePrint series of printers don't have to physically co...
87%
macworld.com
Updated:
2012-11-01 04:09:46
The first thing you'll notice about the $150 (as of February 6, 2012) HP Photosmart 6510 e-All-in-One color inkjet multifunction printer is that it looks better than the competition. But it’s also a good printer, with first-rate output quality and bett...
Good Nice output, Stylish design, Scanner lid doesn't telescope...
Bad No automatic document feeder...
60%
techworld.com
Updated:
2012-11-01 04:09:51
The first thing you'll notice about the HP Photosmart 6510 e-All-in-One colour inkjet multifunction printer is that it looks better than the competition. But it's also a good printer, with first-rate output quality and better-than-average print speeds...
Bottom line There's no doubt that the HP Photosmart 6510 will look better on your desk than most competitors will. Beyond that, the output is quite good, and the MFP is easy to operate. If your scanning needs are minimal - meaning, the lack of an ADF and a telesc...
0%
pcworld.com_techhive.com
Updated:
2012-11-01 04:09:51
The first thing you'll notice about the $150 (as of February 6, 2012) HP Photosmart 6510 e-All-in-One color inkjet multifunction printer is that it looks better than the competition. But it’s also a good printer, with first-rate output quality and bett...
Good Nice output, Stylish design, Scanner lid doesn't telescope...
Bad No automatic document feeder...
Bottom line With a touchscreen LCD and sleek styling, this MFP looks good and delivers nice output for light-volume home or student users...
60%
pcmag.com
Updated:
2012-11-01 04:09:59
As a multi-function printer (MFP) geared to home use, the HP PhotoSmart 6510 e-All-in-One ($149.99 direct) is a modest step up from the HP PhotoSmart 5510 e-All-in-One ($99.99 direct, 3.5 stars), offering a slightly higher paper capacity, a built-in ph...
Good Touch screen, ePrint and AirPrint compatible, HP Web apps, eFax...
Bad Meager paper capacity, Relatively high cost per page...
Bottom line The HP PhotoSmart 6510 e-All-in-One offers a touch-screen interface and ePrint, Web app, and eFax capabilities...
60%