location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -8320 3000 ANSI lumens LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-8320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5320B002
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV -8320 3000 ANSI lumens LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 3000 ANSI lumens
  • - Lamp
  • - WXGA (1280x800) 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 19 W
  • - 307 W
More>>>
Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0.7 - 12.4 m
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Uniformity
85%
Keystone correction, vertical
-30 - 30°
Matrix size
1.5 cm (0.59")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source (economic mode)
5000 h
Lamp power
245 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
15.47 – 24.53
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Digital zoom
4x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
No
HD-Ready
Yes
3D *
No
3D Ready
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
Ports & interfaces
DVI port *
No
CardBus PCMCIA slot type
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Bluetooth
No
Storage
Card reader integrated *
No
Optical disc player type
Not included
Features
Noise level (economic mode)
29 dB
Noise level *
34 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
19 W
Number of built-in speakers
1
Design
Product colour *
White
Power
Power consumption (typical) *
307 W
Power consumption (standby) *
0.9 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
350 mm
Depth
277 mm
Height
97 mm
Weight *
3.4 kg
Packaging content
Remote control included *
No
Other features
Aspect ratio
16:10
Audio input
2
Audio output
1
Dimensions (WxDxH)
350 x 277 x 97 mm
Connectivity technology
Wired
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:16:28
Uk has collected 2 expert reviews for Canon LV -8320 3000 ANSI lumens LCD WXGA (1280x800) White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itproportal.com
Updated:
2013-05-05 01:04:20
As a rule, video projectors are the best choice when it comes to playing movies and other video content, while data projectors excel at displaying PowerPoint and other business presentations. The Canon LV-8320, which retails at £950 (but you can pick it u...
Good Displays video footage nicely, Solid for presentations, Decent lamp life...
Bad Some tinting issues, Feeble audio, A tad pricey...
Bottom line Canon has produced an interesting little business projector here - it copes with presentations admirably, but also manages to perform impressively when it comes to movies or video content. If you were thinking of watching blockbuster films, however, be w...
70%
pcmag.com
Updated:
2013-02-14 04:16:28
As a rule, video projectors are best at projecting movies and other video content, while data projectors excel at displaying PowerPoint and other business presentations. The Canon LV-8320 ($999 direct) bends that rule. This business projector did a decent...
Good Good video quality. HDMI connectivity. Relatively long lamp life (at least in Quiet mode) for a non-LED projector.
Bad Some tinting in data images. Feeble audio...
Bottom line The Canon LV-8320 is an LCD business projector with decent data and above-par video image quality...
70%