location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J925DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J925DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J925DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766700122
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:29:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-J925DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 35 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB RISC 192 MHz
  • - 9.39 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Economical printing
Yes
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Time to first copy (black, normal)
20 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, File, FTP, Image, OCR, USB
Input colour depth
36 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Country of origin
China
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
Photo paper sizes (imperial)
4x6, 5x7, 8.5x11
Borderless printing media sizes
4x6, 5x7, A4, A6, Legal
Paper tray media weight
64 - 220 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SSID, WPA-PSK, WPA-TKIP, WPA2-PSK
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC
Processor family
RISC
Processor frequency
192 MHz
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
8.3 cm (3.27")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
24 W
Power consumption (PowerSave)
2.5 W
Power consumption (standby)
6.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
265 mm
Depth
470 mm
Height
485 mm
Weight
9.39 kg
Packaging data
Package weight
10.9 kg
Packaging content
Drivers included
Yes
Bundled software
Brother MFL-Pro Suite Brother ControlCentre 4 (Win) Brother ControlCentre 2 (Mac)
Other features
Dimensions (WxDxH)
405 x 378 x 180 mm
PictBridge
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour scanning
Yes
Package dimensions (WxDxH)
465 x 255 x 460 mm
Scan speed
3.37 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-09-11 01:03:47
Uk has collected 19 expert reviews for Brother DCP-J925DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-11 01:03:45
Brother's range of compact inkjet MFPs may have sprouted new features over the years, but their squat shape has remained instantly recognisable. That said, we did a bit of a double-take after unpacking the DCP-J925DW; while the shape and layout are fam...
Bottom line The best of the competition have it beaten for scan and photo quality, but this is still a competent all-rounder...
60%
gadgetspeak.com
Updated:
2011-09-11 01:03:46
A rather neat All In One (not multi function as it does not have fax) from Brother. This unit not only, prints, scans and copies but also prints photos and for good measure not only does it has USB connection but also Wi-Fi...
72%
macworld.co.uk
Updated:
2011-09-11 01:03:47
Incredible attention to detail makes the Brother DCP-J925DW an excellent all-round office printer. It’s smaller than most of its rivals and has an attractively stenciled top panel. The compact design is more impressive when you realise that the DCP-J92...
Good Compact design; high performance printing for both mono and colour; wide range of additional features...
Bad Uses just four colour inks for printing photos...
Bottom line Photo-specialists might prefer the Canon and Epson printers, but the features and performance of the DCP-J925DW make it a good choice for home and small business users who simply need an efficient office printer that also gives them the option of occasion...
80%
techradar.com
Updated:
2011-09-11 01:03:47
Brother has a reputation for inexpensive printers with solid but unspectacular printouts. Its new range offers a better feature set than previous Brother multifunction products, but its print quality still lags behind its leading rivals. The DCP-J925DW...
Good Good value for money, Decent feature range...
Bad Average print output, Mediocre build quality...
60%
gadgetspeak.com
Updated:
2011-10-20 22:06:00
Having recently run the rule over a number of Brother multifunction devices, both of the inkjet and laser variety, I was a little taken aback with the arrival of the DCP-J925DW model. This is a multifunction inkjet unit that is packed into a box half t...
80%
trustedreviews.com
Updated:
2011-11-09 01:08:23
Brother's compact inkjet all-in-ones have a good reputation for convenience and feature set, but rather less for print quality. The new range increases the features on offer still further, but can it do anything about the indifferent print on plain paper?...
Good Duplex print, Touchscreen control, Comprehensive software bundle...
Bad Fuzzy black text, Striping in colour copies, Flimsy paper tray...
70%
itreviews.com
Updated:
2011-11-27 01:21:11
Review date: 24 November, 2011. Review by: Jamie Carter Has brother made the perfect multi-function printer for a small office? Too large for a desktop at 465x255x460mm, this inkjet printer in Brother's DCP line-up produces good quality prints across...
Good Low cost, duplex printing, double hinge on scanner, build quality, versatility, ease of operation...
Bad Colour photos lack sparkle.
Bottom line Quick, simple to use and producing all-round impressive results, we've no hesitation in recommending the DCP-J925DW for a small or home office situation If you can live without a fax function, the DCP-J925DW's scanner, copier, duplex printing option an...
80%
macworld.com.au
Updated:
2012-03-24 01:04:24
Brother’s DCP-J925DW is a very competent multi-function ink- jet. With Wi-Fi connectivity as well as USB, the DCP-J925DW delivers great quality output. There’s also support for DVD/CD printing, duplex and multiple paper feeds.Installation was easy, wit...
Good Solid performer...
Bad No sheet feeder; slightly dull photo output, $199...
Bottom line For the price, the Brother DCP-J925DW delivers a good range of features and solid, but unspectacular, output. Those looking to do a lot of scanning might prefer a unit with a sheet-feeder but that is offset by the ability to print on CD/DVD media.Rela...
60%
computeractive.co.uk
Updated:
2013-04-14 04:18:46
Brother's DCP-J925DW is an extremely squat MFD that isn't particularly attractive, despite an attempt to liven it up with some shiny patterned plastic around the scanner lid. It's aimed at home workers and small businesses so it includes an ADF and a p...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)