location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE1901AEUT AV extender AV transmitter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE1901AEUT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE1901AEUT
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE1901AEUT AV extender AV transmitter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter 4096 x 2160 pixels White
  • - Maximum transfer distance: 70 m
  • - HDCP
  • - Wired
More>>>
Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6
Maximum transfer distance
70 m
Electrostatic Discharge (ESD) protection
Yes
Electrostatic Discharge (ESD) protection
15 kV
LED indicators
Yes
Supported video modes
1080p
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Bandwidth
10.2 Gbit/s
Bandwidth
297 MHz
HDCP
Yes
Material
Metal
Wall mountable
Yes
Plug and Play
Yes
Impedance
100 Ω
Product colour
White
HDBaseT certified
Yes
Ports & interfaces
Connectivity technology *
Wired
Ports & interfaces
RJ-45 input ports
1
DisplayPorts in
1
Power
Operating voltage (transmitter)
5 V
Power consumption (TX)
2.97 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
68.6 mm
Depth
44.4 mm
Height
50 mm
Weight
200 g
Packaging data
Quantity per pack
1 pc(s)
Packaging content
AC adapter included
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VE1801AEUT AV extender AV transmitter White ATEN VE1801AEUT AV extender AV transmitter White
(show image)
VE1801AEUT VE1801AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AUST AV extender AV transmitter White ATEN VE1801AUST AV extender AV transmitter White
(show image)
VE1801AUST VE1801AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AEUT AV extender AV transmitter White ATEN VE2812AEUT AV extender AV transmitter White
(show image)
VE2812AEUT VE2812AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AUST AV extender AV transmitter Black ATEN VE2812AUST AV extender AV transmitter Black
(show image)
VE2812AUST VE2812AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812R AV extender AV receiver Black ATEN VE2812R AV extender AV receiver Black
(show image)
VE2812R VE2812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE814AR AV extender AV receiver Black ATEN VE814AR AV extender AV receiver Black
(show image)
VE814AR VE814AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811R AV extender AV receiver Black ATEN VE811R AV extender AV receiver Black
(show image)
VE811R VE811R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1812R AV extender AV receiver Black ATEN VE1812R AV extender AV receiver Black
(show image)
VE1812R VE1812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE901R AV extender AV receiver Black ATEN VE901R AV extender AV receiver Black
(show image)
VE901R VE901R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE601R AV extender AV receiver Black ATEN VE601R AV extender AV receiver Black
(show image)
VE601R VE601R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)