location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP6000B 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6000B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4286B016 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP6000B 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 18 ppm
  • - Maximum duty cycle: 5000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
10 s
Time to first page (black, normal)
7.8 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
5000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
CAPT
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
7 3/4, B5, C5, DL
Custom media width
76.2 - 215.9 mm
Paper handling
Custom media length
188 - 355.6 mm
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Display
No
Power
Power consumption (printing) *
295 W
Power consumption (standby)
1.6 W
Power consumption (off)
1.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5 kg
Dimensions (WxDxH)
359 x 249 x 198 mm
Other features
Mac compatibility
Yes
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:17:49
Uk has collected 6 expert reviews for Canon i-SENSYS LBP6000B 2400 x 600 DPI A4 and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
trustedreviews.com
Updated:
2013-02-14 04:17:49
A personal laser printer has a simpler task – to print black pages clearly and quickly. To be truly personal, it should also take up very little room on the desk. Canon's i-SENSYS LBP6000B is aiming to satisfy all these requirements at a reasonable price...
Good Very fast throughput for budget printer, Good text print quality, Better than average running costs...
Bad No paper tray cover, Greyscales tend to merge, No draft print mode...
80%
digitalversus.com
Updated:
2013-02-14 04:17:49
Printing the first page is rapid, whether from off position, standby or when the machine is running.An entry-level black & white laser printer designed for personal use, the i-Sensys LBP6000 stands out mainly for its compactness. It also claims to have...
Good Very compact, Responsive from standby, off or on positions, Rapid, Linux/Mac/Windows compatible...
Bad No stop button on the front, 700 page starter cartridge, Energy consumption in standby is too high: 5 W, Average print quality, not good enough for pro...
Bottom line Basic and ultra compact, this printer will suit users who simply want to print text in a space-saving format and without breaking the bank...
60%
pcmag.com
Updated:
2013-04-05 23:40:35
The Canon imageClass LBP6000 ($140 street) is a tiny, single-function monochrome laser printer that is limited to direct USB connectivity to a computer. This makes it most suitable as a personal printer in any size office. To that role, it brings laser...
Good Compact. Attractive. Low price. Reasonably fast. Prints decent text and photos.
Bad Relatively high running costs. Sub-par graphics. Sparse feature set. USB connectivity only.
Bottom line The Canon imageClass LBP6000 gives you the speed and text quality of a monochrome laser printer at a modest price. Buy it now...
60%
toptenreviews.com
Updated:
2013-04-05 23:40:39
If you are looking for a portable laser printer that is small and can handle only minor printing jobs, the Canon imageCLASS LBP6000 may have what you are looking for. This basic printer offers a small paper tray, a 5,000 monthly duty cycle, and its sma...
Bottom line The Canon imageCLASS LBP6000 is small and compact and the basic features make it a better fit for home use...
50%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)