location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP21ZL projection lens NEC PX700W, PX750U, PX800X, PX803UL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP21ZL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003229 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695608979
Category:
Lenses used in projectors.
Projection Lenses Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2025 12:10:17
The date of the most recent change of this product data-sheet in Icecat.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
High end Installation Projectors (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
PH Projector Lenses (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Zoom ratio
1.55
Throw ratio
5.31 - 8.26:1
Focal length range
78.5 - 121.9 mm
Aperture range (F-F)
1.85 - 2.48
Projection distance
2.9 - 20.1 m
Projected image size
50 - 300
Features
Product colour
Black
Compatibility
NEC PX700W, PX750U, PX800X, PX803UL
Weight & dimensions
Weight
1.35 kg
Logistics data
Harmonized System (HS) code
90021100
Brand Image Product code Product Stock Price from
NEC NP31ZL projection lens NEC PX700W, PX750U, PX800X, PX803UL NEC NP31ZL projection lens NEC PX700W, PX750U, PX800X, PX803UL
(show image)
100013387 NP31ZL 0.00
(excl. VAT)
0 (incl. VAT)
NEC NP20ZL projection lens NEC PX700W, PX750U, PX800X, PX803UL NEC NP20ZL projection lens NEC PX700W, PX750U, PX800X, PX803UL
(show image)
60003228 NP20ZL 0.00
(excl. VAT)
0 (incl. VAT)
NEC NP19ZL projection lens NEC PX700W, PX750U, PX800X, PX803UL NEC NP19ZL projection lens NEC PX700W, PX750U, PX800X, PX803UL
(show image)
60003227 NP19ZL 0.00
(excl. VAT)
0 (incl. VAT)
NEC NP18ZL projection lens NEC PX700W, PX750U, PX800X, PX803UL NEC NP18ZL projection lens NEC PX700W, PX750U, PX800X, PX803UL
(show image)
60003226 NP18ZL 0.00
(excl. VAT)
0 (incl. VAT)
NEC NP17ZL projection lens NEC PX700W, PX750U, PX800X, PX803UL NEC NP17ZL projection lens NEC PX700W, PX750U, PX800X, PX803UL
(show image)
60003225 NP17ZL 0.00
(excl. VAT)
0 (incl. VAT)
NEC NP16FL projection lens PX700W
PX750U
PX800X
PX803UL NEC NP16FL projection lens PX700W
PX750U
PX800X
PX803UL
(show image)
60003216 NP16FL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Portugal 1 distributor(s)