location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Laptop Riser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Riser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD-RISER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870003350 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 20:19:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Contour Design Laptop Riser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop stand Aluminium Aluminium
  • - Minimum notebook screen size compatibility: 27.9 cm (11")
  • - Maximum notebook screen size compatibility: 39.6 cm (15.6")
More>>>
Design
Product type *
Laptop stand
Product colour *
Aluminium
Material
Aluminium
Minimum notebook screen size compatibility
27.9 cm (11")
Maximum notebook screen size compatibility
39.6 cm (15.6")
Number of devices supported
1
Weight & dimensions
Weight
1.4 kg
Packaging data
Package width
278 mm
Package depth
285 mm
Package height
55 mm
Package weight
1.75 kg
Logistics data
Master (outer) case width
300 mm
Master (outer) case length
485 mm
Master (outer) case height
295 mm
Products per master (outer) case
8 pc(s)
Harmonized System (HS) code
84733080
Master (outer) case volume
0.0429 cm³