location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90z 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VEEE2UK
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M90z 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 2.93 GHz Processor cores: 2
  • - 58.4 cm (23") Full HD 1920 x 1080
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 320 GB DVD-RW Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
More>>>
Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor cores
2
Processor frequency *
2.93 GHz
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Graphics
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Weight & dimensions
Width (with stand)
560 mm
Depth (with stand)
79 mm
Height (with stand)
392 mm
Weight (with stand)
13.3 kg
Other features
Graphics card family
Intel
Chassis type
All-in-One
Display included
Yes
Power supply
150 W
Speakers
Yes
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:42:36
Uk has collected 21 expert reviews for Lenovo ThinkCentre M90z 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itpro.co.uk
Updated:
2011-08-14 19:42:36
All-in-one PCs are a compact alternative to a desktop or tower PC. They can be more generously specified than a comparably priced laptop, so they can be better value if you don't need portability.However, many of the all-in-ones we've seen to date have...
Bottom line The Lenovo ThinkCentre M90z is a quiet, easy-to-upgrade all-in-one PC with a large, high resolution screen and a generous warranty. We wish it came with more RAM and hard disk space as standard. We also wish it was easier to tilt and swivel with more a...
83%
techadvisor.co.uk
Updated:
2011-08-14 19:42:36
Product Code: VEHE3UK The Lenovo ThinkCentre M90z is a 23in, all-in-one multi-touch touchscreen PC that's aimed at enterprise business users. It doesn't look fancy, nor does it have a customised touchscreen interface (it ships with Windows 7 plus a u...
Bottom line The overall configuration of the Lenovo ThinkCentre M90z may not be spectacular, but its screen definitely is and we're fans. It may not be something we could use for work purposes just yet, but we could get used to rotating and zooming photos with ou...
80%
alphr.com
Updated:
2011-08-14 19:42:36
Lenovo’s business PCs always boast a party trick or two when it comes to getting to the internals, but the cramped confines of an all-in-one represent another challenge entirely. At best we’ve seen hatches for upgrading the RAM, but few manufacturers e...
Bottom line A business all-in-one with a unique upgradeable design, top performance and a very reasonable price...
83%
pcworld.co.nz
Updated:
2011-11-05 09:04:45
All-in-one desktop computers aren’t simply the domain of classrooms and overcrowded homes. Business computing mainstay Lenovo offers a strong range of office all-in-ones atop its base model M90z, aimed squarely at professional users.Squarely, actually...
70%
goodgearguide.com.au
Updated:
2011-11-05 09:04:50
Lenovo's ThinkCentre M90z is a 23in, all-in-one multi-touch touchscreen PC that's aimed at enterprise business users (unlike HP's TouchSmart PCs which are designed for home users). It doesn't look fancy, nor does it have a customised touchscreen inter...
Good Excellent touchscreen responsiveness, tool-less case, DisplayPort, good CPU speed...
Bad Multi-touch gestures were a little too sensitive, only 2GB RAM, no option for fast 3D graphics, relatively small capacity hard drive, DVD burner and SD card slot can be inconvenient to access...
Bottom line Lenovo's ThinkCentre M90z all-in-one touchscreen PC is designed primarily for business users. The multitouch touchscreen uses optical technology and it had excellent accuracy during our tests -- you can even use it while wearing gloves. However, the overa...
75%
pcquest.ciol.com
Updated:
2011-08-14 19:42:36
Two points that came to mind when I first saw this device were: who is it targeted at? and why should you spend 60k for it? Well, let's try finding answers to these. For starters, ThinkCenter M90z is a multi-touch enabled (2 touch points) all-in-one de...
Bottom line It has standard features and performance, but is a little pricey. Recommended to those who face space constraints.Page(s) 1 I am interested in more information about this productI am interested in buying this productPrintCommentEmailDiggDel.icio.u...
0%
ld2.ciol.com
Updated:
2011-08-14 19:42:36
Two points that came to my mind when I first saw this device were; who is the target audience? And why would someone spend 60k for it? To start with ThinkCenter M90z is multi touch enabled (2 touch points) all-in-one device for companies who have some...
Good HD Graphics, multiple networking, full HD display, multi touch, clutter free...
Bad expensive...
0%
hardwarecentral.com
Updated:
2011-08-14 19:42:36
Desktop PC Review: Lenovo ThinkCentre M90z The CEO's DesktopOctober 21, 2010By Eric GrevstadiPhones and iPads aren't the only things sneaking into the enterprise by way of the home consumer. There's the all-in-one desktop PC -- a computer built into an...
87%
pcworld.com_techhive.com
Updated:
2011-08-14 19:42:36
Seasoned road warriors are likely familiar with Lenovo's ThinkPad laptops, which offer business-oriented software and functionality tailored to keeping each laptop running smoothly. The 23-inch Lenovo ThinkCentre M90z ($1400, as configured, as of Septe...
Good Tool-free internal access, Strong general performance for the category...
Bad Display appears a bit dim...
Bottom line Lenovo’s business-ready all-in-one brings the ThinkPad feel to the world of multitouch desktops--and it doesn’t disappoint. Shop for the ThinkCentre M90z MerchantPriceMerchant Rating $1085.99 Learn More » 5 Reviews » $1099.09 Learn More » 5 Reviews »...
70%
chipchick.com
Updated:
2011-08-14 19:42:36
A few months back we reviewed the Lenovo ThinkCentre A70z, a 19″ All-in-one PC. We discovered that the A70z is a capable, well made PC geared towards Small Businesses to large sized businesses. But despite the fact that the M90z is aimed at busine...
Good Space saving energy efficient design, great performance, multitouch display option extends the system’s possibilities, builtto last even in tough work environments, toolless design allows for easy upgrades, allows for quick and easy setups, 3 year onsite warranty is standard, mic with noise cancellation is perfect for VOIP calls without headsets, green friendly packaging, convenient top switch to...
Bad Speakers are not equipped for serious music playback, no 3D card option, webcam does not provide very good image quality, despite a higher priced system there are no eSata, USB 3.0 or Firewire ports...
Bottom line Consumers looking for serious multimedia machines will want to look else where. Sure, the M90z's processor can handle plenty of multimedia intensive tasks, like HD video playback, but there are many other more alluring all-in-one machines geared towa...
0%
computershopper.com
Updated:
2011-08-14 19:42:36
Whether it's a Fortune 500 company or a fledgling fishery, any business will pounce on an opportunity to cut costs if it's a reasonable one. So when we kicked the digital tires on Lenovo's business-oriented ThinkCentre M90z all-in-one (A...
Good Speedy Core i5 CPU, Sterling productivity-app performance, Uncluttered design, Easily upgradable...
Bad Expensive versus competition, Tested model was overpowered for most office work...
Bottom line In our test configuration, the business-oriented M90z is overkill for most office tasks. Configuration options, however, can bring down the price while still delivering a peppy big-screen office PC...
76%
slashgear.com
Updated:
2011-08-14 19:42:36
Lenovo might be best known for their ThinkPad notebooks and ominous black ThinkStation desktops, but the company continues to push ahead with its range of all-in-ones. The new Lenovo ThinkCentre M90z is aimed at both consumer and business users, and wh...
0%
hothardware.com
Updated:
2011-08-14 19:42:36
Lenovo has been making a push in touch-enabled products as of late. A few months back, we actually tested one of the company's first touchscreen-enabled ThinkPad notebooks (and an IdeaPad, for that matter). Regardless, the company isn't exactly a house...
Good Beautiful 23" 1080p display, Nice touch response, No extra power brick required, Fits great into office settings, Solid overall performance...
Bad No reason to use the touch panel, Design is a little dated, No keyboard hot keys, No discrete GPU, Tray-load DVD drive, Expensive compared to rivals...
Bottom line In our SiSoftware SANDRA tests, the ThinkCentre M90z was competitive, but didn't stand out, which is to be expected for a mid-range AIO machine. The CPU was without a doubt the system's strong point, as the 3.2GHz Core i5-630 managed to power through...
0%
pcmag.com
Updated:
2011-08-14 19:42:36
For a large screen experience in a compact form factor, you really need to go with an all-in-one desktop like the Lenovo ThinkCentre M90z ($1,199 direct). The M90z has an intelligent mix of desktop and laptop parts into a sleek all-in-one desktop wi...
Good Compact all-in-one form factor. Full 1080p HD display. VGA in. Dual monitor support. Simple multi-touch interface. Intelligent mix of desktop and notebook components. Multiple stand options. Easy to service.
Bad Matte screen dulls colors on videos. No eSATA. A couple of trialware/bloatware programs. External DVI requires an adapter.
Bottom line The Lenovo ThinkCentre M90z desktop is a conglomeration of innovative features, all mixed together to give you a very good all-in-one PC for business users. If you "get" or need touch computing in your business, this is the one to get...
80%
geardiary.com
Updated:
2011-08-14 19:42:36
The Lenovo ThinkCentre M90z All-In-One Desktop Computer Review Posted on 01 October 2010 by Judie Lipsett Stanford Lenovo recently sent me a 23″ touchscreen ThinkCentre M90z all-in-one desktop computer to use for long-term evaluation. Because of its...
Good All in one, space-saving design, screen is huge and beautiful, there are multiple options for mounting computer to wall, desktop or workstation with available accessories, ample processing power, ample storage, includes a limited on-site 3 years parts / 3...
Bad The system speakers are anemic, so for anything but basic alerts plan on buying an external upgrade...
0%
toptenreviews.com
Updated:
2011-08-28 08:31:18
The Lenovo ThinkCentre M90z All-in-One is another great all-in-one PC with a particularly strong offering for businesses. The all-in-one computer combines professional features and powerful hardware in a practical, space-saving design. Lenovo’s ThinkCe...
Good Lenovo brings the professional features of the ThinkPad to a spacesaving allinone form factor...
Bad The otherwise compelling monitor display isn’t as vivid as the best allinone PCs.
Bottom line The ThinkCentre M90z is a versatile and powerful all-in-one computer for businesses...
63%
Digitaltrends.com
Updated:
2011-11-02 01:44:09
You could be forgiven for thinking that all-in-one PCs are as consumer-oriented as Nordstrom’s. After all, their greatest benefits — style, size, and ease of use — are those that appeal to the mainstream buyer.Lenovo, however, sees a place for all-in-o...
Bottom line The simple design of Lenovo ThinkCentre M90z is a clear benefit to businesses, as it takes up no more space than is necessary and can be handled all day long without smudging or breaking...
60%