location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32LV470S TV 81.3 cm (32") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32LV470S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LV470S show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Oct 2024 10:00:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 32LV470S TV 81.3 cm (32") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2.6 ms
  • - DVB-C, DVB-S, DVB-T NTSC, PAL, SECAM
  • - Ethernet LAN
  • - 73 W
More>>>
Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Display technology *
LED
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, Zoom
Supported video modes
1080i, 1080p, 480p, 720p
Supported graphics resolutions
1280 x 1024 (SXGA), 1920 x 1080 (HD 1080), 640 x 480 (VGA)
Response time
2.6 ms
Contrast ratio (dynamic)
4000000:1
Display resolution *
1920 x 1080 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-T
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
Infinite 3D Surround
Network
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
No
Panel mounting interface
No
Performance
Video compression formats
DIVX
Child lock
Yes
Ports & interfaces
HDCP
No
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
SCART ports quantity
1
HDMI ports quantity *
3
AC (power) in
Yes
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
22
Power
Power consumption (typical) *
73 W
Power consumption (standby) *
0.2 W
Power consumption (PowerSave)
58.21 W
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
772 mm
Depth (with stand)
240 mm
Height (with stand)
549 mm
Weight (with stand)
10.9 kg
Width (without stand)
772 mm
Depth (without stand)
34.9 mm
Height (without stand)
490 mm
Weight (without stand)
9.1 kg
Package dimensions (WxDxH)
975 x 125 x 625 mm
Packaging data
Package width
975 mm
Package depth
125 mm
Package height
625 mm
Package weight
13.6 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Cable lock slot
No
Annual energy consumption
107 kWh
Built-in camera
No
Display
LED
HDMI
Yes
Integrated clock
Yes
Energy efficiency class (old)
C