location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP280 Inkjet A4 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4498B004 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP280 Inkjet A4 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - USB port
  • - 5.5 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Copying
Duplex copying *
No
Copying *
Colour copying
Time to first copy (colour, normal)
37 s
Maximum number of copies
20 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
JPG
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Borderless printing media sizes
4x6, 5x7
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
45.5 dB
Mac compatibility
Yes
Minimum system requirements
IE 6.0+ CD-ROM VGA 1024x768
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
10 W
Power consumption (standby)
0.8 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum processor
300 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
5.5 kg
Other features
Dimensions (WxDxH)
450 x 335 x 153 mm
Minimum system requirements for Macintosh
PowerPC G5/G4/G3, Intel Core Safari 3+ CD-ROM VGA 1024x768
Compatible operating systems
Windows 7 (32/64-bit) Windows Vista (32/64-bit) Windows XP SP2, SP3 Mac OS X v.10.4.11 - 10.6
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:28:32
Uk has collected 16 expert reviews for Canon PIXMA MP280 Inkjet A4 4800 x 1200 DPI and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
digitalversus.com
Updated:
2011-08-14 04:28:12
A rapid machine, whether from off, on, standby or when already printing.The Canon Pixma MP280 is a 3-in-1 multifunction inkjet entry level machine designed for individuals looking for a fallback solution. It picks up from the Pixma MP270. Its spec and...
Good Reduced energy consumption, particularly in standby (0.6 W), Quiet, Budget, Compact...
Bad Cost per page: 14.3 pence with high capacity cartridges!, Print quality: saturated colours, size of droplets too visible, No networking, no wifi, No doublesided, no card reader...
Bottom line Just about a three star rating for this backup model whose main attraction is its purchase price. It will serve to take up the slack from time to time but for better quality (and a slightly higher price), go for the MG5150...
60%
gadgetspeak.com
Updated:
2011-08-14 04:28:16
This is an inkjet unit that is unlikely to be any smaller if it was only a printer. Yes, the scanner is only a flatbed, but I doubt anyone would use an inkjet to scan dozens of pages as the cost per page would make it uneconomic...
80%
itreviews.com
Updated:
2011-08-14 04:28:22
It was only about nine months ago that we looked at the predecessor of the Canon PIXMA MP280 - the MP270 - and were genuinely impressed with the performance, features and quality of that extremely economical All-in-One inkjet printer. We were therefor...
Bottom line The Canon PIXMA MP280 retains much of the appearance and many of the features of its predecessor, yet while it has increased print speeds overall, it has abandoned any PictBridge capability and shown a disappointing decline in photo quality...
0%
trustedreviews.com
Updated:
2011-08-14 04:28:23
If a manufacturer makes two products, one designated as a ‘495' and the other as a ‘280', how much better would you think the 495 would be? We're used to considering model numbers on cars where a 400 series would probably be bigger, faster and more expens...
70%
pcadvisor.co.uk
Updated:
2011-08-14 04:28:27
Product Code: 4498B008AA At just £59 the Canon Pixma MP280 colour inkjet multifunction printer (print/copy/scan) is priced to tempt budget-minded users. Available in September 2010, the Canon Pixma MP280 offers impressive output quality, but its mini...
Bottom line The Canon Pixma MP280 has a price to please students or other monetarily challenged shoppers - and it produces output worth showing around. Just don't expect much from the features, or the ink pricing. Jon L Jacobi and Melissa Riofrio, pcworld.com...
50%
goodgearguide.com.au
Updated:
2011-11-04 12:30:07
At just $79 (as of August 20, 2010), the Canon Pixma MP280 color inkjet multifunction printer (print/copy/scan) is priced to tempt budget-minded users. It offers impressive output quality, but its minimal features and higher-than-average ink costs mea...
Good Low purchase price, exceptional text and image output...
Bad Black ink is expensive, control panel can be hard to understand...
Bottom line The no-frills Canon Pixma MP280 multifunction printer may fall short on features, but its speed and print quality are as good as you'll find on pricier models...
50%
printercomparison.com
Updated:
2011-08-14 04:28:14
The Canon Pixma MP280 is an entry level all-in-one printer, scanner, and copier with enhanced photo printing capabilities. It was the budget-friendly model out of its line of eight photo printers released by Canon in 2010. Taking on the new Pixma phot...
Bottom line For about $70, the Canon PIXMA MP280 inkjet offers three energy efficient, functional devices in one; meaning this machine has proven to be dependable during the testing of all different kinds of print jobs. It never once misfed, misaligned, or jammed...
60%
pcmag.com
Updated:
2011-08-14 04:28:18
The Canon Pixma MP280 Photo All-in-One Printer is at the bottom rung of Canon's multifunction printer (MFP) ladder. Befitting its $69.99 (direct) price tag, it's pretty nearly frill free. But despite its barebones feature set, it produces decent-qualit...
Good Only $70. Good photo printing speed for its price. Solid output quality, especially for text and graphics. HD Photo Print...
Bad Connectivity limited to USB. Can?t print from memory cards, PictBridge-enabled cameras, or USB thumb drives. Rudimentary display.
Bottom line For $70, you get in the Canon Pixma MP280 Photo All-in-One Printer a basic MFP that will produce decent output at a good speed for its price. Buy it now...
60%
macworld.com
Updated:
2011-08-14 04:28:25
At just $70, Canon's Pixma MP280 color inkjet multifunction printer (print/copy/scan) is priced to tempt budget-minded users. It offers impressive output quality, but its minimal features and higher-than-average ink costs mean that only low-volume user...
Good Low purchase price, Exceptional text and image output...
Bad Black ink is expensive, Control panel can be hard to understand...
Bottom line The Pixma MP280 has a price to please students or other monetarily-challenged shoppers, and it produces output worth showing around. Just don't expect much from the features, or the ink pricing. See more like this: printer color, printer consumer, pri...
50%
pcworld.com_techhive.com
Updated:
2011-08-14 04:28:29
At just $70 (as of August 20, 2010), the Canon Pixma MP280 color inkjet multifunction printer (print/copy/scan) is priced to tempt budget-minded users. It offers impressive output quality, but its minimal features and higher-than-average ink costs mean...
Good Low purchase price, Exceptional text and image output...
Bad Black ink is expensive, Control panel can be hard to understand...
Bottom line The no-frills MP280 multifunction printer may fall short on features, but its speed and print quality are as good as you’ll find on pricier models. Shop for the Pixma MP280 MerchantPriceMerchant Rating $69.99 Learn More » 5 Reviews » $70.82 Learn Mor...
50%
computershopper.com
Updated:
2011-08-14 04:28:31
With the price of all-in-one (AIO) inkjet printers dropping rapidly, you're able to pick up a pretty robust model these days for far less than ever. At $69.99, the Pixma MP280 is the least-expensive new model in Canon’s latest all-in-one in...
Good Excellent output; inexpensive; easy to use...
Bad No wireless networking; no document feeder; ink cost higher than average...
Bottom line The MP280 delivers quality photo and document printing at a very low price, but it lacks some features that small offices may consider essential...
70%