location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch 1 618 596 205 drill bit Hammer drill bit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 618 596 205
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1 618 596 205 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140028011 show
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
Drill Bits Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 21:50:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch 1 618 596 205 drill bit Hammer drill bit 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hammer drill bit
  • - Drill bit diameter: 1.9 cm
  • - Length: 200 mm
  • - Suitable for materials: Brick, Concrete, Limestone, Stone
  • - SDS Plus
  • - 1 pc(s)
More>>>
Features
Proper use *
Drill, Rotary hammer
Drill bit type *
Hammer drill bit
Drill bit diameter *
1.9 cm
Length *
200 mm
Working length
15 cm
Features
Suitable for materials *
Brick, Concrete, Limestone, Stone
Shank shape
SDS Plus
Country of origin
Germany
Packaging content
Number of drill bits *
1 pc(s)
Brand Image Product code Product Stock Price from
Bosch 1 618 596 233 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 233 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 233 1 618 596 233 0.00
(excl. VAT)
0 (incl. VAT)
Bosch Hammer drill bit SDS Plus-5 Bosch Hammer drill bit SDS Plus-5
(show image)
1 618 596 232 Hammer drill bit SDS Plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch Hammer drill bit SDS Plus-5 Bosch Hammer drill bit SDS Plus-5
(show image)
1 618 596 231 Hammer drill bit SDS Plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 226 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 226 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 226 1 618 596 226 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 225 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 225 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 225 1 618 596 225 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 224 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 224 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 224 1 618 596 224 0.00
(excl. VAT)
0 (incl. VAT)
Bosch Hammer drill bit SDS Plus-5 Bosch Hammer drill bit SDS Plus-5
(show image)
1 618 596 207 Hammer drill bit SDS Plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch SDS-plus-5 Masonry drill bit 1 pc(s) Bosch SDS-plus-5 Masonry drill bit 1 pc(s)
(show image)
1 618 596 204 SDS-plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 203 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 203 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 203 1 618 596 203 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 189 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 189 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 189 1 618 596 189 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)