location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BP-511 Li-Ion battery Pack f DM-MV30 30i 60min 7.4Volt Lithium-Ion (Li-Ion) 1100 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP-511 Li-Ion battery Pack f DM-MV30 30i 60min 7.4Volt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3055A003 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1100 mAh
Battery
Battery voltage *
7.4 V
Product colour
Black
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:14:27
Uk has collected 1 expert review for Canon BP-511 Li-Ion battery Pack f DM-MV30 30i 60min 7.4Volt Lithium-Ion (Li-Ion) 1100 mAh but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
The-digital-picture.com
Updated:
2016-12-27 19:33:21
A spare Canon BP-511 Battery Pack is an essential item in the Canon EOS 10D, Canon EOS 300D Digital Rebel or Canon EOS D60 kit. The Canon BP-511 Battery Pack is a Lithium-Ion battery - as maintenance-free as the current crop of digital camera batterie...
0%
Brand Image Product code Product Stock Price from
Wentronic

Wentronic CAM f/ BP-522 3000mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
78351 CAM f/ BP-522 3000mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh
(show image)
9200A001 BP-511A 0.00
(excl. VAT)
0 (incl. VAT)
GP Batteries

GP Batteries VCL002 for Canon Lithium-Ion (Li-Ion) 1300 mAh
(show image)
230VCL002 VCL002 for Canon 0.00
(excl. VAT)
0 (incl. VAT)
Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH) Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH)
(show image)
2414A002 Battery Pack BP-8 0.00
(excl. VAT)
0 (incl. VAT)
Canon ACCU LI-ION BP-511 Lithium-Ion (Li-Ion) 1100 mAh Canon ACCU LI-ION BP-511 Lithium-Ion (Li-Ion) 1100 mAh
(show image)
3055A012 ACCU LI-ION BP-511 0.00
(excl. VAT)
0 (incl. VAT)