location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P900 large format printer Wi-Fi Inkjet Colour 5760 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-P900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH37401BM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946707334 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2024 00:40:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-P900 large format printer Wi-Fi Inkjet Colour 5760 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 5760 x 1440 DPI Colour
  • - A2 (420 x 594 mm) Printing colours: Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Violet, Grey, Light grey
  • - USB port Ethernet LAN Wi-Fi
More>>>
Printing
Print head nozzles
180 nozzles black, 180 nozzles per colour
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
5760 x 1440 DPI
Number of print cartridges *
10
Printing colours *
Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Violet, Grey, Light grey
Borderless printing
Yes
Print cartridge volume (metric)
50 ml
Copying
Copying *
No
Scanning
Scanning *
No
Input & output capacity
Total number of input trays
2
Total input capacity
120 sheets
Paper handling
Maximum print size *
A2 (420 x 594 mm)
Paper tray media types *
Art paper, Photo paper, Postcard, Roll
ISO A-series sizes (A0...A9)
A2, A3, A3+, A4, A5
Media thickness
0.08 - 1.5 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
Wi-Fi Direct
Yes
Mobile printing technologies
Epson Connect, Epson iPrint, Apple AirPrint, Google Cloud Print
Performance
Product colour *
Black
Built-in display *
Yes
Display
LCD
Performance
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Control type
Touch
Sound pressure level (printing)
41 dB
Country of origin
China
Power
Power consumption (standby)
1.1 W
Power consumption (typical)
24 W
Power consumption (off)
0.18 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
615 mm
Depth
368 mm
Height
199 mm
Weight
14.8 kg
Packaging data
Package width
470 mm
Package depth
740 mm
Package height
740 mm
Package weight
20.1 kg
Other features
Touchscreen
Yes
Ink drop
1.5
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210