location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T09J44010 ink cartridge 1 pc(s) Original Standard Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T09J44010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T09J44010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946701707
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:46:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13T09J44010 ink cartridge 1 pc(s) Original Standard Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Supply type: Single pack
  • - Colour ink type: Pigment-based ink
  • - Standard Yield
  • - Colour ink page yield: 1100 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Compatibility *
WorkForce Pro WF-C4810DTWF
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
14.7 ml
Colour ink page yield *
1100 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Yellow
Brand compatibility *
Epson
Supply type *
Single pack
Country of origin
China
Packaging data
Package width
32 mm
Packaging data
Package depth
98 mm
Package height
142 mm
Package weight
60 g
Sustainability
Sustainability compliance
Yes
Other features
Compliance certificates
CE
Logistics data
Products per master (outer) case
8 pc(s)
Master (outer) case gross weight
0 g
Master (outer) case GTIN (EAN/UPC)
8715946704333
Harmonized System (HS) code
84439990
Minimum order quantity
8 pc(s)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)