location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 30A/32A 24-Outlet Outlet-Metered & Switched eco PDU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30A/32A 24-Outlet Outlet-Metered & Switched eco PDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE8324G3-AX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469340963
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 13:04:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN PE8324G3-AX user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN PE8324G3-AX user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN PE8324G3-AX user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Design
PDU types *
Metered, Switched
Product colour
Black
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
Power plug
IEC 60309
AC outlet types *
C13 coupler, C19 coupler
Ethernet LAN (RJ-45) ports
1
Features
Cable length
1.6 m
Security algorithms
128-bit SSL, 802.1x RADIUS
Management features
Monitoring
Current, Humidity, Power, Temperature, Voltage
Outlet control
Turn off, Turn on
Supported network protocols
TCP / IP, UDP, HTTP, HTTPS, SSL, DHCP, ARP, NTP, DNS, Telnet, Auto Sense, Ping, SNMP V1,V2, V3
Power
Nominal input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Maximum current *
32 A
Block 1 output current
15 A
Block 2 output current
15 A
Output voltage
100 - 240 V
Load capacity
7360 VA
Maximum total current draw per phase
32 A
Certificates
Compliance certificates
CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
66 mm
Depth
177.5 mm
Height
44 mm
Weight
6.33 kg
Packaging content
Manual
Yes
Rack mount kit
Yes
Packaging data
Package weight
9.38 kg
Package width
229 mm
Package depth
1865 mm
Package height
179 mm
Package volume
76455.49 cm³
Logistics data
Country of origin
Taiwan
Master (outer) case net weight
6.72 kg
Master (outer) case width
229 mm
Master (outer) case length
1865 mm
Master (outer) case height
179 mm
Master (outer) case gross weight
9.37 kg
Master (outer) case volume
76455.49 cm³
Brand Image Product code Product Stock Price from
ATEN 30A/32A 24-Outlet Outlet-Metered & Switched eco PDU ATEN 30A/32A 24-Outlet Outlet-Metered & Switched eco PDU
(show image)
PE8324G2-AX 30A/32A 24-Outlet Outlet-Metered & Switched eco PDU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)