location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2011x computer monitor 50.8 cm (20") 1600 x 900 pixels HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2011x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV877AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111626083 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jul 2012
Product end of life date
Bullet Points HP 2011x computer monitor 50.8 cm (20") 1600 x 900 pixels HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20") LED TN+Film
  • - HD 1600 x 900 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 27 W
More>>>
Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
HD type *
HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Display surface
Matt
Supported graphics resolutions
1600 x 900
Supported video modes
720p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.277 x 0.277 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
3D
No
Performance
Windows operating systems supported
Yes
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
AC (power) in
Yes
Network
Ethernet LAN
No
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
27 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width (with stand)
486.8 mm
Depth (with stand)
158.9 mm
Height (with stand)
387.7 mm
Weight (without stand)
3.2 kg
Packaging data
Package width
552 mm
Package depth
128 mm
Package height
385 mm
Package weight
48 kg
Packaging content
Cables included
AC, DVI, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
Display
LED
TV tuner integrated
No
Active display area (W x H)
442.8 x 249.1 mm
Certification
EPEAT Silver FCC, CE, CSA, GOST, S mark, TuV Bauart, WEEE
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:14:43
Uk has collected 1 expert review for HP 2011x computer monitor 50.8 cm (20") 1600 x 900 pixels HD LED Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%