location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-3185W multifunction printer Laser A4 2400 x 600 DPI 16 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-3185W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-3185W show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2021 16:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-3185W multifunction printer Laser A4 2400 x 600 DPI 16 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 14.2 kg
More>>>
Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Time to first copy (black, normal)
18 s
Time to first copy (colour, normal)
45 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan to
File, FTP, Image, USB
Scan drivers
TWAIN
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5e, PCL 6, SPL-C
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
130 sheets
Input & output capacity
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Custom media width
216 - 355.6 mm
Custom media length
76 - 152.4 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Card reader integrated
No
Internal memory *
256 MB
Sound pressure level (printing)
48 dB
Sound pressure level (copying)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Weight
14.2 kg
Other features
Dimensions (WxDxH)
416 x 378 x 310 mm
Network ready
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour scanning
Yes
Connectivity technology
Wired & Wireless
Legal
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Resizing
Yes
Scanner integrated
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:36:33
Uk has collected 27 expert reviews for Samsung CLX-3185W multifunction printer Laser A4 2400 x 600 DPI 16 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2013-08-31 01:36:33
It's been a while since we've seen such a slow printer: it takes over a minute from off position to print the first page and 53 seconds from standby. This is particularly slow for a laser.This 4-in-1 multifunction wi-fi laser aims to cover all the base...
Good Packed with functionality (print, copy, scan and fax), Ethernet and wifi connectivity, High quality office docs, Compact and easy to use, Moderate cost per page...
Bad Not very responsive, slow, No double sided, High standby energy consumption: 8 W, No touch screen, Starter toner gives just 700 pages instead of 1000 (standard)...
Bottom line A complete colour laser model that's cheap to buy, with moderate cost per page. If you're ready to sacrifice print speed to quality, this printer will suit you well...
80%
itreviews.com
Updated:
2013-08-31 01:36:33
Colour laser multifunction printers still normally attract a substantial price premium, but Samsung has always produced a good range of machines at more reasonable prices. The CLX-3185FW scrapes in under £300 and - at least on paper - offers some very...
Bottom line This is a well presented small and home office colour multifunction printer that includes the option of direct printing from its front-panel USB ports, as well as fax facilities, though it does have some shortcomings - not least its limited paper capac...
0%
trustedreviews.com
Updated:
2013-08-31 01:36:33
Colour laser multifunction printers are still fairly thin on the ground, particularly at the lower end of the market, but Samsung has consistently produced a good range of compact machines that fit well into the SOHO environment. The CLX-3185FW includes f...
Bottom line The big disadvantage with a single-drum print engine is that colour pages have to be built up colour by colour in four rotations of the drum. This means colour prints take four times as long as black ones and it shows in the results here. Our five-page te...
70%
uk.hardware.info
Updated:
2014-02-16 01:12:27
There has always been a sizeable gap between inkjet and laser printers in terms of both speed and quality. Laser printers were always faster and inkjets always had superior print quality. While we've been able to depend on these age-old truisms for a lo...
0%
Overclockersonline.net
Updated:
2013-08-31 01:36:33
These days, while we’re making devices smaller and smaller, it only makes sense to also simultaneously combine them all together, at least when it comes to printers and related peripherals. While there are an enormous number of all in one type devices which can print, scan, fax, copy, make coffee and walk your dog all at once, there aren’t too many take up less than half a desk. Coincidently...
Bottom line While the tone of the review over the last section was hardly the closest thing to glowing, I think we should all take a step back for a second. While I did have a lot of criticism for the unit and found a number of features annoying, it should also b...
0%
Overclockersonline.net
Updated:
2014-04-13 02:23:08
These days, while we're making devices smaller and smaller, it only makes sense to also simultaneously combine them all together, at least when it comes to printers and related peripherals. While there are an enormous number of all in one type devices whi...
Good Fast, Easy to use software, Wireless networking...
Bad Expensive, Two line display interface needs improvement, Autofeeder jams with heavy load...
0%
itp.net
Updated:
2014-06-19 03:45:48
The CLX-3185FW is designed for both consumer and business use and thus sports features relevant to both types of users.From a business perspective the MFD is outfitted with a 15-sheet ADF, sports two paper input trays that can handle 130-sheets each and f...
60%