location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z2100 24" large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z2100 24"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6675D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111644117 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 322925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Oct 2017
Product end of life date
Bullet Points HP Designjet Z2100 24" large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - Cut sheets Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - USB port Ethernet LAN
More>>>
High-impact, long-lasting color prints

Produce vivid, high-quality color and black-and-white prints that impress your customers.
Get rich, dark blacks on matte and glossy papers with matte black and photo black HP Photo Inks.
8 Original HP Photo Inks deliver durable prints in color and blackand-white lasting up to 200 years[1].
Save time with borderless printing[2] and fast-drying HP Photo Inks.

Easy color calibration and profiling

Generate custom ICC profiles and achieve color accuracy, consistency with the embedded spectrophotometer[3].
See consistent print-to-print color regardless of fluctuating environmental conditions with HP technologies.
Boost color accuracy—complete coverage of SWOP, ISO, GRACOL, 3DAP, EUROSCALE, TOYO, and FOGRA gamut.
Supported by industry leaders, including EFI, X-Rite, GMG, ColorByte, Adobe, Creo, and Apple.

Unattended operation with HP technologies

Optimize performance, ink usage—automatic servicing routines help prevent nozzle clogging, reduce media waste.
Save time—HP Printer Utility software provides printer status, desktop alerts, and automatic updates.
Get assistance—HP Color Center tool effortlessly guides you through color management and printing.
Eliminate trial and error with real-time layout and orientation preview.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
8
Page description languages *
PCL 3
Printing colours *
Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (best quality)
15 ppm
Print speed (normal quality)
4.2 ppm
Paper handling
Media types supported
500 g/m²
Paper tray media types *
Art paper, Banner, Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Roll
Cut sheets *
Yes
Maximum roll length
91.4 m
Maximum roll diameter
13.4 cm
Maximum media width
610 mm
Roll top margin
5 mm
Media thickness (by paper path)
31.5 mil
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100Base-T
RJ-45 ports quantity
1
Performance
Internal memory
128 MB
Internal storage capacity
80 GB
Storage media
HDD
Performance
Sound pressure level (printing)
44 dB
Power
Power requirements
100 - 240v AC, 50/60Hz
Power consumption (PowerSave)
27 W
Power consumption (standby)
43 W
Power consumption (typical)
200 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
41 - 104 °F
Storage relative humidity (H-H)
0 - 95%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP/2000 Mac OS X v10.2, v10.3, v10.4+
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1262 x 690 x 1047 mm
Weight
65 kg
Other features
Line accuracy
+/- 0.2%
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Proofing paper
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 01:47:13
Uk has collected 1 expert review for HP Designjet Z2100 24" large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
Creativepro.com
Updated:
2012-01-07 01:47:12
Theres been a lot of big digital photography news over the last year and a half, but most of the products in the headlines have been software programs: Aperture, Lightroom, Photoshop CS3, and so on. Lost in the shuffle has been an equally important st...
90%
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 24-in Photo Printer large format printer HP Designjet Z2100 24-in Photo Printer large format printer
(show image)
Q6675A#ABB Designjet Z2100 24-in Photo Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 24-in Photo Printer large format printer Ethernet LAN HP Designjet Z2100 24-in Photo Printer large format printer Ethernet LAN
(show image)
Q6675A Designjet Z2100 24-in Photo Printer 0.00
(excl. VAT)
0 (incl. VAT)