location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z24q G3 QHD Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24q G3 QHD Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Q8N4AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188122938 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 353551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2025 21:39:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2025
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z24q G3 QHD Display
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LCD IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 90 Hz 5 ms 400 cd/m² 1000:1
  • - Flicker-free technology
  • - F 19.5 kWh 34 W
More>>>
Closing the Gap Between Screen and Reality

Trust the colors you see on screen with the world class Z by HP color accuracy you expect. Equipped with the creative color gamuts you work in most, you’ll have all the shades and hues you need for web, photography, and video creation on Mac® or PC. Lean into realism with HDR 400 for darker blacks and brighter whites.

Stunning Detail. Smoother Performance.

Experience every pixel and movement with the precision of reality in crisp QHD resolution and a fast 90hz refresh rate[1]. Navigate your workflow in Windows 11 and Adobe® with high definition and smooth motion as you scroll, click, and direct your projects.

Expand Your Canvas

Finally, a display just as resourceful as you. Make the most of your desk and upgrade your virtual meetings by connecting your HP Z24m G3 display via daisy-chain with just one cable[8]. The razor-thin, frameless designs of both monitors match perfectly while maximizing your screen and integrating premier conferencing features.

Colors Calibrated to Perfection

Every HP Z Display undergoes factory color calibration and testing to achieve a Delta E of less than 2, making color differences virtually indistinguishable to the human eye.

The Color Gamuts You Use Most

Create in the color gamuts you use most. 99%sRGB for web, 90% P3 for photography, and BT.709 for HD video.

Lean into Realism with HDR 400

Lean into realism with HDR 400 for deeper blacks, brighter whites, and richer colors.

Crisp QHD Resolution

See 2x the details on your 60.5 cm (23.8-inch) screen with crisp QHD resolution.

Display More with DisplayPort™️ 1.4

Display more with DisplayPort™️ 1.4 and connect up to 3 QHD displays.

Endless Adjustability

With 4-way adjustability you can customize pivot, tilt, height adjust, and swivel settings to fit you, your desk, and your needs.

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is a filter that keeps you comfortable by reducing blue light without impacting color accuracy.

Monitors Containing Recycled Materials

HP is helping conserve natural resources, reduce waste sent to landfills, and lower energy consumption by using 90% recycled plastics in the plastics of Z G3 Monitors. [2]

Thoughtful Product Packaging

HP is committed to reducing plastic in landfills by using 100% recyclable packaging that meets recycling requirements, so it can stay out of the landfill. [3,4]

More Ports. More Flexibility.

Packed with ports including HDMI, DisplayPort™, four USB-A 3.2 and a USB-B ports. [5]

Easily Personalize and Adjust Your Display

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen. [6]

Remote Management Reimagined

Manage deployment, asset tracking and monitor settings remotely. [7]

3-year Limited Warranty

Get peace of mind with a 3-year warranty.

Shine Brightly

With 400 nits of brightness, you can clearly see your screen when you're in the sun, by a bright window, or under artificial lighting. [1]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1400, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
90 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.21 x 0.21 mm
Pixel density
123 ppi
Horizontal scan range
30 - 140 kHz
Vertical scan range
50 - 90 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Digital horizontal frequency
30 - 140 kHz
Digital vertical frequency
50 - 90 Hz
Display diagonal (metric)
60.5 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Haze rate
25%
Surface hardness
3H
Colour depth
10 bit
Colour gamut standard
sRGB, DCI-P3, Rec. 709
Colour gamut
99%
sRGB coverage (typical)
99%
Display bezel technology
Micro-Edge
DCI-P3 coverage
90%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Detachable stand
Yes
Feet colour
Silver, Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Ergonomics
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese, Russian
Number of OSD languages
11
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
F
Energy consumption (SDR) per 1000 hours *
19.5 kWh
Energy consumption (HDR) per 1000 hours *
30 kWh
Power consumption (typical) *
34 W
Power consumption (standby) *
0.5 W
Power consumption (max)
74 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1138389
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
538.4 mm
Depth (with stand)
195 mm
Height (with stand)
489.3 mm
Weight (with stand)
4.8 kg
Width (without stand)
538.4 mm
Depth (without stand)
38.5 mm
Height (without stand)
313.7 mm
Packaging data
Package width
625 mm
Package depth
141 mm
Package height
373 mm
Package weight
7.4 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-A to USB Type-B
Quick start guide
Yes
Bundled software
HP Display Center; HP Display Manager
Sustainability
Sustainability certificates
ENERGY STAR
Carbon footprint
Total carbon footprint (kg of CO2e)
240
Carbon emissions, manufacturing (kg of CO2e)
139
Carbon emissions, logistics (kg of CO2e)
2
Carbon emissions, end-of-life (kg of CO2e)
3
Total carbon emissions, w/o use phase (kg of CO2e)
99
Other features
Weight
4.8 kg
UNSPSC-code
43211902
Height
313.7 mm
Width
538.4 mm
Depth
38.5 mm
Compliance certificates
BIS, BSMI, CB, CCC, CE, CEL, EAC, Federal Communications Commission (FCC), KCC, Norma Oficial Mexicana (NOM), VCCI, WEEE, cTUVus
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CEL; cTUVus; EAC; ENERGY STAR®; FCC; ISO 9241-307; KC/KCC; NOM; PSB; SEPA; TUV/GS; TUV-S; VCCI; Vietnam MEPS; WEEE; ISC; Low blue light; CEL Grade 3; South Africa Energy; ICE; UAE; Ukraine certificates
Brand-specific features
HP GTIN (EAN/UPC)
196188122969
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)