location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Q27q-20 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q27q-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66EFGAC3UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196378008905 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2025 08:55:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 66EFGAC3UK user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Q27q-20 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 75 Hz 300 cd/m² 1000:1
  • - AMD FreeSync
  • - F 23 kWh 29 W
More>>>
High-Quality Display

Lenovo Q27q-20 monitors are known for their high-quality display panels. Whether you're working on graphic design, editing photos, or watching videos, Q27q-20 monitors deliver vibrant colors, sharp details, and wide viewing angles. The accurate color reproduction and precise image quality ensure an immersive visual experience, enhancing your productivity and enjoyment.

Ergonomic Design

Another user-friendly aspect of Q27q-20 monitors is their ergonomic design. These monitors are carefully engineered to provide maximum comfort and convenience during prolonged usage. The ergonomic design of Q27q-20 monitors promotes good posture and reduces the risk of discomfort or fatigue, making them ideal for long hours of work or entertainment.

Lenovo Premier Support

Whether you’re running a business or just looking for a personal device to work from anywhere, when you upgrade to Lenovo Premier Support you’ll get access to:
- Comprehensive hardware and OEM software support
- Single point of contact with advanced engineers
- Technical account managers for proactive relationship & escalation management
- Priority service delivery & repair parts

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.233 x 0.233 mm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Multimedia
Number of speakers
2
RMS rated power
3 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Colour name
Raven Black
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
8 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
F
Energy consumption (SDR) per 1000 hours *
23 kWh
Energy consumption (HDR) per 1000 hours *
26 kWh
Power consumption (typical) *
29 W
Power consumption (max)
39 W
Power consumption (off)
0.5 W
AC input voltage
90 - 264 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
613.1 mm
Depth (with stand)
39.5 mm
Height (with stand)
490.9 mm
Weight (with stand)
5.3 kg
Width (without stand)
613.1 mm
Depth (without stand)
39.5 mm
Height (without stand)
490.9 mm
Weight (without stand)
3.4 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
1.8 cm
Packaging data
Package width
450 mm
Package depth
725 mm
Package height
135 mm
Package weight
7.9 kg
Packaging content
Stand included
Yes
Cables included
HDMI
HDMI cable length
1.8 m
Other features
Compatible operating systems
Windows 10, Windows 11
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
United Kingdom 1 distributor(s)